Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - SIL30C-12SADJ-VJ SIL30C-12SADJ-VJ

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 933803-SIL30C-12SADJ -VJ Series: SIL30C (150W) Operating Temperature Range: 0°C ~ 80°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V - - 30A 10.2V - 13.8V Input Package: Tray Package: 24-SIP Module, 23 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 393-1189, SIL30C12SADJVJ
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 933803-SIL30C-12SADJ -VJ Series: SIL30C (150W) Operating Temperature Range: 0°C ~ 80°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V - - 30A 10.2V - 13.8V Input Package: Tray Package: 24-SIP Module, 23 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 393-1189, SIL30C12SADJVJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SIL30C-12SADJ-VJ
933803-SIL30C-12SADJ-VJ
Power Supplies Board Mount DCDC Converters - SIL30C-12SADJ-VJ 933803-SIL30C-12SADJ-VJ
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 933803-SIL30C-12SADJ -VJ Series: SIL30C (150W) Operating Temperature Range: 0°C ~ 80°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V - - 30A 10.2V - 13.8V Input Package: Tray Package: 24-SIP Module, 23 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 393-1189, SIL30C12SADJVJ

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 933803-SIL30C-12SADJ-VJ
Series: SIL30C (150W)
Operating Temperature Range: 0°C ~ 80°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V - - 30A 10.2V - 13.8V Input
Package: Tray
Package: 24-SIP Module, 23 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 393-1189, SIL30C12SADJVJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 933803-SIL30C-12SADJ-VJ
Product Name Power Supplies Board Mount DCDC Converters - SIL30C-12SADJ-VJ
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
500VA Variable AC Power Source with Sine Wave Output - VFC 500 - ABSOPULSE Electronics Ltd.
Specs
Type AC Power Source
Technology PWM technology
Applications Industrial, engineering, academic and laboratory applications
View Details