Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 933799-SIL15C-12SADJ
Series: SIL15C (75W)
Operating Temperature Range: 0°C ~ 80°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V - - 15A 10.2V - 13.8V Input
Package: Tray
Package: 13-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 108
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 933799-SIL15C-12SADJ-HJ |
| Product Name | Power Supplies Board Mount DCDC Converters - SIL15C-12SADJ-HJ |
| Form Factor | Board Mount |