Eagle Signal Controls Digital Multifunction Timer; Product Range Eagle Signal B856-500

Description
DIGITAL MULTIFUNCTION TIMER; Product Range:B856 Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9999h; No. of Timing Ranges:5Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: NA
Datasheet
Description
DIGITAL MULTIFUNCTION TIMER; Product Range:B856 Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9999h; No. of Timing Ranges:5Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multifunction Timer; Product Range Eagle Signal - 91F3079 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multifunction Timer; Product Range Eagle Signal
91F3079
Digital Multifunction Timer; Product Range Eagle Signal 91F3079
DIGITAL MULTIFUNCTION TIMER; Product Range:B856 Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9999h; No. of Timing Ranges:5Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: NA

DIGITAL MULTIFUNCTION TIMER; Product Range:B856 Series; Timer Functions:Multifunction; Time Min:0.01s; Time Max:9999h; No. of Timing Ranges:5Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: NA

Supplier's Site Datasheet
Timer/Counter - 608053 - Radwell International
Willingboro, NJ, United States
Timer/Counter
608053
Timer/Counter 608053
MULTI-FUNCTIONAL TIMER, 11 PIN, 5 RANGE, 240 VAC, 5 AMP. FREE 2 YEAR RADWELL WARRANTY

MULTI-FUNCTIONAL TIMER, 11 PIN, 5 RANGE, 240 VAC, 5 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Timers Electromechanical Timers
Product Number 91F3079 608053
Product Name Digital Multifunction Timer; Product Range Eagle Signal Timer/Counter
Instrument Type Timer Timer
Technology Electronic Electromechanical
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Clocks - 3663137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9854 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details