Veeder-Root Reset Timer, 60Hz, 120Vac, 1Ms; Product Range Veeder Root BRE8A601

Description
RESET TIMER, 60HZ, 120VAC, 1MS; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:6s; Time Max:10min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Reset Time:1ms RoHS Compliant: No
Datasheet
Description
RESET TIMER, 60HZ, 120VAC, 1MS; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:6s; Time Max:10min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Reset Time:1ms RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reset Timer, 60Hz, 120Vac, 1Ms; Product Range Veeder Root - 34K1273 - Newark, An Avnet Company
Chicago, IL, United States
Reset Timer, 60Hz, 120Vac, 1Ms; Product Range Veeder Root
34K1273
Reset Timer, 60Hz, 120Vac, 1Ms; Product Range Veeder Root 34K1273
RESET TIMER, 60HZ, 120VAC, 1MS; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:6s; Time Max:10min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Reset Time:1ms RoHS Compliant: No

RESET TIMER, 60HZ, 120VAC, 1MS; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:6s; Time Max:10min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Reset Time:1ms RoHS Compliant: No

Supplier's Site Datasheet
Timer/Counter - 909547 - Radwell International
Willingboro, NJ, United States
Timer/Counter
909547
Timer/Counter 909547
ELECTRONIC RESET TIMER, SURFACE MOUNTING, 120 VAC, 10 MINUTE. FREE 2 YEAR RADWELL WARRANTY

ELECTRONIC RESET TIMER, SURFACE MOUNTING, 120 VAC, 10 MINUTE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Timers Electromechanical Timers
Product Number 34K1273 909547
Product Name Reset Timer, 60Hz, 120Vac, 1Ms; Product Range Veeder Root Timer/Counter
Instrument Type Timer Timer
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 8619848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Dpdt, 0.05S-10Days, 240V; Product Range Finder - 08X7290 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details