Appleton Electric Pin and Sleeve Device Interior API1034

Description
PLUG TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND
Datasheet
Description
PLUG TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Device Interior - API1034 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Device Interior
API1034
Pin and Sleeve Device Interior API1034
PLUG TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND
  • PLUG TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • UL 1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 4 POLE(S)
  • RAINTIGHT
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number API1034
Product Name Pin and Sleeve Device Interior
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2270386-0 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-E019 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
13A/250V UK/Ireland In-Line Shuttered Socket - 88010422 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363/A
View Details