AEPI-641 -- PIN AND SLEEVE DEVICE INTERIOR
Appleton Electric
Pin and Sleeve Device Interior
AEPI-641
Description
PLUG TYPE
COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
UL 1682/1686 APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
4 POLE(S)
WEATHERPROOF/RAINTIG
HT
1, SHELL GROUNDING STYLE
AE MODEL
Description
PLUG TYPE
COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
UL 1682/1686 APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
4 POLE(S)
WEATHERPROOF/RAINTIG
HT
1, SHELL GROUNDING STYLE
AE MODEL
Datasheet
Suppliers
PLUG TYPE
COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
UL 1682/1686 APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
4 POLE(S)
WEATHERPROOF/RAINTIG
HT
1, SHELL GROUNDING STYLE
AE MODEL
- PLUG TYPE
- COPPER FREE ALUMINUM MATERIAL
- 4 WIRE(S)
- UL 1682/1686 APPROVAL
- 600 VAC, 250 VDC VOLTAGE RATING
- 60 AMPERE CURRENT RATING
- 4 POLE(S)
- WEATHERPROOF/RAINTIGHT
- 1, SHELL GROUNDING STYLE
- AE MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AEPI-641 |
|
Product Name
|
Pin and Sleeve Device Interior |
|
Device Type
|
Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Plug
Configuration
Other; M12 C
View Details
Device Type
Plug; Industrial Power Connectors
Mounting Style
Cable; Cable mount
Standards / Certifications
RoHS
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details