AEPI-632 -- PIN AND SLEEVE DEVICE INTERIOR
Appleton Electric
Pin and Sleeve Device Interior
AEPI-632
Description
PLUG TYPE
2 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
2 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
Description
PLUG TYPE
2 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
2 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
Datasheet
Suppliers
PLUG TYPE
2 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
2 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
- PLUG TYPE
- 2 WIRE(S)
- 600 VAC, 250 VDC VOLTAGE RATING
- 60 AMPERE CURRENT RATING
- 3 POLE(S)
- 2 GROUNDING STYLE
- APPLETON. BRAND
- AE MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AEPI-632 |
|
Product Name
|
Pin and Sleeve Device Interior |
|
Device Type
|
Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel; Flange
View Details
2 suppliers
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Device Type
Receptacle
Configuration
Duplex
Applications
Residential
View Details