Appleton Electric Pin and Sleeve Device Interior API40123

Description
PLUG TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
Datasheet
Description
PLUG TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Device Interior - API40123 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Device Interior
API40123
Pin and Sleeve Device Interior API40123
PLUG TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
  • PLUG TYPE
  • 2 WIRE(S)
  • 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 400 AMPERE CURRENT RATING
  • 3 POLE(S)
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number API40123
Product Name Pin and Sleeve Device Interior
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

30W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2230AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details