API1033 -- PIN AND SLEEVE DEVICE INTERIOR
Appleton Electric
Pin and Sleeve Device Interior
API1033
Description
PLUG TYPE
COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
UL 1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
RAINTIGHT
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
Description
PLUG TYPE
COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
UL 1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
RAINTIGHT
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
Datasheet
Suppliers
Pin and Sleeve Device Interior
API1033
PLUG TYPE
COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
UL 1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
RAINTIGHT
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
- PLUG TYPE
- COPPER FREE ALUMINUM MATERIAL
- 3 WIRE(S)
- UL 1682/1686/50E, CSA C22.2 APPROVAL
- 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 100 AMPERE CURRENT RATING
- 3 POLE(S)
- RAINTIGHT
- 1, SHELL GROUNDING STYLE
- POWERTITE[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
API1033 |
|
Product Name
|
Pin and Sleeve Device Interior |
|
Device Type
|
Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Plug
Configuration
NEMA
Applications
Residential
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
View Details