AEPI-341 -- PIN AND SLEEVE DEVICE INTERIOR
Appleton Electric
Pin and Sleeve Device Interior
AEPI-341
Description
PLUG TYPE
4 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
1 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
Description
PLUG TYPE
4 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
1 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
Datasheet
Suppliers
PLUG TYPE
4 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
1 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
- PLUG TYPE
- 4 WIRE(S)
- 600 VAC, 250 VDC VOLTAGE RATING
- 30 AMPERE CURRENT RATING
- 4 POLE(S)
- 1 GROUNDING STYLE
- APPLETON. BRAND
- AE MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AEPI-341 |
|
Product Name
|
Pin and Sleeve Device Interior |
|
Device Type
|
Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Configuration
NEMA
Applications
Commercial
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M8 C2
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Allen-Bradley / Rockwell Automation
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details