Appleton Electric Pin and Sleeve Device Interior API3023

Description
PLUG TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
Datasheet
Description
PLUG TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Device Interior - API3023 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Device Interior
API3023
Pin and Sleeve Device Interior API3023
PLUG TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
  • PLUG TYPE
  • 2 WIRE(S)
  • 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number API3023
Product Name Pin and Sleeve Device Interior
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 860267-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 27000 volts
View Details
2 suppliers
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
10A/250V Australian Plug - 88010713 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details