API6033 -- PIN AND SLEEVE DEVICE INTERIOR
Appleton Electric
Pin and Sleeve Device Interior
API6033
Description
PLUG TYPE
COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
UL 1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
RAINTIGHT
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
Description
PLUG TYPE
COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
UL 1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
RAINTIGHT
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
Datasheet
Suppliers
Pin and Sleeve Device Interior
API6033
PLUG TYPE
COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
UL 1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
RAINTIGHT
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
- PLUG TYPE
- COPPER FREE ALUMINUM MATERIAL
- 3 WIRE(S)
- UL 1682/1686/50E, CSA C22.2 APPROVAL
- 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 60 AMPERE CURRENT RATING
- 3 POLE(S)
- RAINTIGHT
- 1, SHELL GROUNDING STYLE
- POWERTITE[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
API6033 |
|
Product Name
|
Pin and Sleeve Device Interior |
|
Device Type
|
Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Device Type
Plug; Industrial Power Connectors
Mounting Style
Panel; Panel mount
Standards / Certifications
RoHS
View Details
Allen-Bradley / Rockwell Automation
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details