AEPI-1031 -- PIN AND SLEEVE DEVICE INTERIOR
Appleton Electric
Pin and Sleeve Device Interior
AEPI-1031
Description
PLUG TYPE
3 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
1 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
Description
PLUG TYPE
3 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
1 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
Datasheet
Suppliers
PLUG TYPE
3 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
1 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
- PLUG TYPE
- 3 WIRE(S)
- 600 VAC, 250 VDC VOLTAGE RATING
- 100 AMPERE CURRENT RATING
- 3 POLE(S)
- 1 GROUNDING STYLE
- APPLETON. BRAND
- AE MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AEPI-1031 |
|
Product Name
|
Pin and Sleeve Device Interior |
|
Device Type
|
Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Plug
Configuration
IEC
View Details
2 suppliers
Device Type
Plug; Lighting Connectors
Mounting Style
Cable; Cable mount
Standards / Certifications
RoHS
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details