diaago 0.75ml 2D Data-Matrix coded Screw Cap tubes with External Thread Hybrid W1D U-bottom precapped with Grey Screw Cap in Micronic 96-2 Rack with high cover (Barcoded A1-H1 side) MP52770-Y20

Description
The 0.75ml tube with external thread hybrid uniquely combines automated and visual sample identification. The unique combination of 4 different coding concepts on one tube guarantees the complete traceability of samples. The white bottom and tube walls cannot be separated from the transparent tube due to the unique 2 component injection molding technique. The thread of the tubes eliminates the possibility of the sample coming into contact with the screw thread, while the triple thread of the tubes ensures an excellent closure and horizontal placement of the cap. Features Triple start thread for optimal sealing quality Thick tube walls, sturdy design and excellent properties for ultra low temperature storage 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___
Description
The 0.75ml tube with external thread hybrid uniquely combines automated and visual sample identification. The unique combination of 4 different coding concepts on one tube guarantees the complete traceability of samples. The white bottom and tube walls cannot be separated from the transparent tube due to the unique 2 component injection molding technique. The thread of the tubes eliminates the possibility of the sample coming into contact with the screw thread, while the triple thread of the tubes ensures an excellent closure and horizontal placement of the cap. Features Triple start thread for optimal sealing quality Thick tube walls, sturdy design and excellent properties for ultra low temperature storage 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

Suppliers

Company
Product
Description
Supplier Links
0.75ml 2D Data-Matrix coded Screw Cap tubes with External Thread Hybrid W1D U-bottom precapped with Grey Screw Cap in Micronic 96-2 Rack with high cover (Barcoded A1-H1 side) - MP52770-Y20 - diaago
Danville, CA, United States
0.75ml 2D Data-Matrix coded Screw Cap tubes with External Thread Hybrid W1D U-bottom precapped with Grey Screw Cap in Micronic 96-2 Rack with high cover (Barcoded A1-H1 side)
MP52770-Y20
0.75ml 2D Data-Matrix coded Screw Cap tubes with External Thread Hybrid W1D U-bottom precapped with Grey Screw Cap in Micronic 96-2 Rack with high cover (Barcoded A1-H1 side) MP52770-Y20
The 0.75ml tube with external thread hybrid uniquely combines automated and visual sample identification. The unique combination of 4 different coding concepts on one tube guarantees the complete traceability of samples. The white bottom and tube walls cannot be separated from the transparent tube due to the unique 2 component injection molding technique. The thread of the tubes eliminates the possibility of the sample coming into contact with the screw thread, while the triple thread of the tubes ensures an excellent closure and horizontal placement of the cap. Features Triple start thread for optimal sealing quality Thick tube walls, sturdy design and excellent properties for ultra low temperature storage 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

The 0.75ml tube with external thread hybrid uniquely combines automated and visual sample identification. The unique combination of 4 different coding concepts on one tube guarantees the complete traceability of samples.

The white bottom and tube walls cannot be separated from the transparent tube due to the unique 2 component injection molding technique. The thread of the tubes eliminates the possibility of the sample coming into contact with the screw thread, while the triple thread of the tubes ensures an excellent closure and horizontal placement of the cap.

Features

  • Triple start thread for optimal sealing quality
  • Thick tube walls, sturdy design and excellent properties for ultra low temperature storage
  • 100% quality control on all 2D codes (readability and uniqueness)
  • Class 7 clean room production
  • RNase/DNase and Pyrogen free
  • Temperature Range
    • Screw Cap Tube: Vapor phase LN2 to +110°C
    • Push Cap Tube: -80°C to +100°C

Options

Pre-racked
All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode.

Pre-capped

All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green.

Sterilization using Gamma Irradiation

Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement.

Sterilization using EtO Treatment

Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.
___________________________________________________________________________________

Supplier's Site

Technical Specifications

  diaago
Product Category Test Tubes
Product Number MP52770-Y20
Product Name 0.75ml 2D Data-Matrix coded Screw Cap tubes with External Thread Hybrid W1D U-bottom precapped with Grey Screw Cap in Micronic 96-2 Rack with high cover (Barcoded A1-H1 side)
Volume 0.7500 cc (0.0458 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Digestion Vessel -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Plastic Material Polytetrafluoroethylene (PTFE- Teflon®, etc.)
View Details
Test Tube - 11462 - Qosina Corp.
Qosina Corp.
Specs
Volume 5 cc (0.3051 cubic inches)
Diameter 13 mm (0.5118 inch)
Plastic Material Polypropylene (PP); PP
View Details
Plastic Test Tubes - MG1006-400 - Parco Scientific Company
Parco Scientific Company
Specs
Volume 5.5 cc (0.3356 cubic inches)
View Details
Test Tubes w/Lip -  - Technical Glass Products, Inc. - OH
Technical Glass Products, Inc. - OH
Specs
Volume 95 cc (5.8 cubic inches)
View Details