diaago Cryo Tubes 5.0ml w/separate lid (1000 pcs/unit) IV-8050

Description
Available in .5 ml, 1 ml, 2ml, 4 ml, 5 ml Convenient and accessible to all users, whether you’re new to the lab or a pro. This tube features a quick seal cap that is removed tightened with little effort. External threading reduces contamination and a lip seal prevents leaking samples. Free from biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic substances. 5 packs of 100 (500 tubes total). Features DIN EN ISO 11137 Compliant Sterilization Processes Biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic free High Pressure tolerance (95kPa/0.95bar) High thermal ranges (-196°C to 121°C) 0.5 mL graduation marks Clear and visible writing area Quick lip seal technology to easily remove/tighten caps Leak proof storage, external threading to prevent leaks Autoclavable tubes to prevent cross-contamination Color inserts available to help organize your tubes
Description
Available in .5 ml, 1 ml, 2ml, 4 ml, 5 ml Convenient and accessible to all users, whether you’re new to the lab or a pro. This tube features a quick seal cap that is removed tightened with little effort. External threading reduces contamination and a lip seal prevents leaking samples. Free from biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic substances. 5 packs of 100 (500 tubes total). Features DIN EN ISO 11137 Compliant Sterilization Processes Biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic free High Pressure tolerance (95kPa/0.95bar) High thermal ranges (-196°C to 121°C) 0.5 mL graduation marks Clear and visible writing area Quick lip seal technology to easily remove/tighten caps Leak proof storage, external threading to prevent leaks Autoclavable tubes to prevent cross-contamination Color inserts available to help organize your tubes

Suppliers

Company
Product
Description
Supplier Links
Cryo Tubes 5.0ml w/separate lid (1000 pcs/unit) - IV-8050 - diaago
Danville, CA, United States
Cryo Tubes 5.0ml w/separate lid (1000 pcs/unit)
IV-8050
Cryo Tubes 5.0ml w/separate lid (1000 pcs/unit) IV-8050
Available in .5 ml, 1 ml, 2ml, 4 ml, 5 ml Convenient and accessible to all users, whether you’re new to the lab or a pro. This tube features a quick seal cap that is removed tightened with little effort. External threading reduces contamination and a lip seal prevents leaking samples. Free from biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic substances. 5 packs of 100 (500 tubes total). Features DIN EN ISO 11137 Compliant Sterilization Processes Biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic free High Pressure tolerance (95kPa/0.95bar) High thermal ranges (-196°C to 121°C) 0.5 mL graduation marks Clear and visible writing area Quick lip seal technology to easily remove/tighten caps Leak proof storage, external threading to prevent leaks Autoclavable tubes to prevent cross-contamination Color inserts available to help organize your tubes

Available in .5 ml, 1 ml, 2ml, 4 ml, 5 ml

Convenient and accessible to all users, whether you’re new to the lab or a pro. This tube features a quick seal cap that is removed tightened with little effort. External threading reduces contamination and a lip seal prevents leaking samples. Free from biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic substances. 5 packs of 100 (500 tubes total).

Features

  • DIN EN ISO 11137 Compliant Sterilization Processes
  • Biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic free
  • High Pressure tolerance (95kPa/0.95bar)
  • High thermal ranges (-196°C to 121°C)
  • 0.5 mL graduation marks
  • Clear and visible writing area
  • Quick lip seal technology to easily remove/tighten caps
  • Leak proof storage, external threading to prevent leaks
  • Autoclavable tubes to prevent cross-contamination
  • Color inserts available to help organize your tubes
Supplier's Site

Technical Specifications

  diaago
Product Category Test Tubes
Product Number IV-8050
Product Name Cryo Tubes 5.0ml w/separate lid (1000 pcs/unit)
Volume 5 cc (0.3051 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Digestion Vessel -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Plastic Material Polytetrafluoroethylene (PTFE- Teflon®, etc.)
View Details
 - PCR Tubes - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Volume 0.2000 to 0.5000 cc (0.0122 to 0.0305 cubic inches)
Plastic Material Polypropylene (PP)
View Details