diaago 6.00ml 2D Data-Matrix coded Screw Cap tubes with External Thread Hybrid W00 Flat bottom precapped with Grey Screw Cap in Micronic 24-4 Rack with high cover (Barcoded A1-D1 side) MP52975-Y20

Description
The 6.00ml tubes with external thread hybrid guarantee sample traceability and optimize working volume. The transparent part of the tube walls enable easy visual checking of the sample, while the 4 coding concepts guarantee sample traceability. Samples can be identified with the 2D Data-Matrix, 1D barcode, numeric human readable and by written codes on the white surface of the tube. The high contrast 1D, 2D and human-readable codes are permanently laser-etched into the white surfaces, so that they can never wear or fall off. Features Triple start thread for optimal sealing quality Thick tube walls, sturdy design and excellent properties for ultra low temperature storage 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___
Description
The 6.00ml tubes with external thread hybrid guarantee sample traceability and optimize working volume. The transparent part of the tube walls enable easy visual checking of the sample, while the 4 coding concepts guarantee sample traceability. Samples can be identified with the 2D Data-Matrix, 1D barcode, numeric human readable and by written codes on the white surface of the tube. The high contrast 1D, 2D and human-readable codes are permanently laser-etched into the white surfaces, so that they can never wear or fall off. Features Triple start thread for optimal sealing quality Thick tube walls, sturdy design and excellent properties for ultra low temperature storage 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

Suppliers

Company
Product
Description
Supplier Links
6.00ml 2D Data-Matrix coded Screw Cap tubes with External Thread Hybrid W00 Flat bottom precapped with Grey Screw Cap in Micronic 24-4 Rack with high cover (Barcoded A1-D1 side) - MP52975-Y20 - diaago
Danville, CA, United States
6.00ml 2D Data-Matrix coded Screw Cap tubes with External Thread Hybrid W00 Flat bottom precapped with Grey Screw Cap in Micronic 24-4 Rack with high cover (Barcoded A1-D1 side)
MP52975-Y20
6.00ml 2D Data-Matrix coded Screw Cap tubes with External Thread Hybrid W00 Flat bottom precapped with Grey Screw Cap in Micronic 24-4 Rack with high cover (Barcoded A1-D1 side) MP52975-Y20
The 6.00ml tubes with external thread hybrid guarantee sample traceability and optimize working volume. The transparent part of the tube walls enable easy visual checking of the sample, while the 4 coding concepts guarantee sample traceability. Samples can be identified with the 2D Data-Matrix, 1D barcode, numeric human readable and by written codes on the white surface of the tube. The high contrast 1D, 2D and human-readable codes are permanently laser-etched into the white surfaces, so that they can never wear or fall off. Features Triple start thread for optimal sealing quality Thick tube walls, sturdy design and excellent properties for ultra low temperature storage 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

The 6.00ml tubes with external thread hybrid guarantee sample traceability and optimize working volume. The transparent part of the tube walls enable easy visual checking of the sample, while the 4 coding concepts guarantee sample traceability. Samples can be identified with the 2D Data-Matrix, 1D barcode, numeric human readable and by written codes on the white surface of the tube. The high contrast 1D, 2D and human-readable codes are permanently laser-etched into the white surfaces, so that they can never wear or fall off.

Features

  • Triple start thread for optimal sealing quality
  • Thick tube walls, sturdy design and excellent properties for ultra low temperature storage
  • 100% quality control on all 2D codes (readability and uniqueness)
  • Class 7 clean room production
  • RNase/DNase and Pyrogen free
  • Temperature Range
    • Screw Cap Tube: Vapor phase LN2 to +110°C
    • Push Cap Tube: -80°C to +100°C

Options

Pre-racked Tubes
All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode.

Pre-capped Tubes

All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green.

Sterilization using Gamma Irradiation

Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement.

Sterilization using EtO Treatment

Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.
___________________________________________________________________________________

Supplier's Site

Technical Specifications

  diaago
Product Category Test Tubes
Product Number MP52975-Y20
Product Name 6.00ml 2D Data-Matrix coded Screw Cap tubes with External Thread Hybrid W00 Flat bottom precapped with Grey Screw Cap in Micronic 24-4 Rack with high cover (Barcoded A1-D1 side)
Volume 6 cc (0.3661 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Digestion Vessel -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Plastic Material Polytetrafluoroethylene (PTFE- Teflon®, etc.)
View Details
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Volume 0.5000 to 2 cc (0.0305 to 0.1220 cubic inches)
Plastic Material Polypropylene (PP)
View Details
Test Tubes w/Lip -  - Technical Glass Products, Inc. - OH
Technical Glass Products, Inc. - OH
Specs
Volume 35 cc (2.14 cubic inches)
View Details