diaago 0.50ml Alphanumeric coded Screw Cap tubes with Internal Thread V-bottom in Loborack-96 White (Barcoded A1-H1 side) MPW42049BC3

Description
Save between 35% and 50% of your freezer space! The small 0.50ml sample vials can be supplied non-coded, alphanumeric coded or with a unique 2D code (Data-Matrix adhere to the ECC200 standard). The cryo vials are standard available in the 96-well format 96-1 Rack, 96-Q1 Rack or Loborack. The racks feature a laser etched 1D rack barcode on one side and ‘Twist-Lock’ to prevent tubes from turning during screw (de)capping. Features Alphanumeric codes, 2D codes and 1D rack barcodes are permanently laser etched Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___
Description
Save between 35% and 50% of your freezer space! The small 0.50ml sample vials can be supplied non-coded, alphanumeric coded or with a unique 2D code (Data-Matrix adhere to the ECC200 standard). The cryo vials are standard available in the 96-well format 96-1 Rack, 96-Q1 Rack or Loborack. The racks feature a laser etched 1D rack barcode on one side and ‘Twist-Lock’ to prevent tubes from turning during screw (de)capping. Features Alphanumeric codes, 2D codes and 1D rack barcodes are permanently laser etched Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

Suppliers

Company
Product
Description
Supplier Links
0.50ml Alphanumeric coded Screw Cap tubes with Internal Thread V-bottom in Loborack-96 White (Barcoded A1-H1 side) - MPW42049BC3 - diaago
Danville, CA, United States
0.50ml Alphanumeric coded Screw Cap tubes with Internal Thread V-bottom in Loborack-96 White (Barcoded A1-H1 side)
MPW42049BC3
0.50ml Alphanumeric coded Screw Cap tubes with Internal Thread V-bottom in Loborack-96 White (Barcoded A1-H1 side) MPW42049BC3
Save between 35% and 50% of your freezer space! The small 0.50ml sample vials can be supplied non-coded, alphanumeric coded or with a unique 2D code (Data-Matrix adhere to the ECC200 standard). The cryo vials are standard available in the 96-well format 96-1 Rack, 96-Q1 Rack or Loborack. The racks feature a laser etched 1D rack barcode on one side and ‘Twist-Lock’ to prevent tubes from turning during screw (de)capping. Features Alphanumeric codes, 2D codes and 1D rack barcodes are permanently laser etched Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

Save between 35% and 50% of your freezer space!

The small 0.50ml sample vials can be supplied non-coded, alphanumeric coded or with a unique 2D code (Data-Matrix adhere to the ECC200 standard). The cryo vials are standard available in the 96-well format 96-1 Rack, 96-Q1 Rack or Loborack. The racks feature a laser etched 1D rack barcode on one side and ‘Twist-Lock’ to prevent tubes from turning during screw (de)capping.

Features

  • Alphanumeric codes, 2D codes and 1D rack barcodes are permanently laser etched
  • Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique
  • 100% quality control on all 2D codes (readability and uniqueness)
  • Class 7 clean room production
  • RNase/DNase and Pyrogen free
  • Temperature Range
    • Screw Cap Tube: Vapor phase LN2 to +110°C
    • Push Cap Tube: -80°C to +100°C

Options

Pre-racked
All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode.

Pre-capped

All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green.

Sterilization using Gamma Irradiation

Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement.

Sterilization using EtO Treatment

Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.
___________________________________________________________________________________

Supplier's Site

Technical Specifications

  diaago
Product Category Test Tubes
Product Number MPW42049BC3
Product Name 0.50ml Alphanumeric coded Screw Cap tubes with Internal Thread V-bottom in Loborack-96 White (Barcoded A1-H1 side)
Volume 0.5000 cc (0.0305 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Digestion Vessel -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Plastic Material Polytetrafluoroethylene (PTFE- Teflon®, etc.)
View Details
Test Tubes w/Lip -  - Technical Glass Products, Inc. - OH
Technical Glass Products, Inc. - OH
Specs
Volume 20 cc (1.22 cubic inches)
View Details