diaago 15mL Centrifuge Tube, Yellow Cap - Bag, Sterile 230411Y

Description
15mL Centrifuge Tubes are available with a wide variety of options including paper and foam racks, bags, and recyclable plastic racks. Features Temperature range of -80°C to 120°C Graduations are printed in bold, easy-to-read black ink and are accurate to +/-2% Large white marking area provides excellent contrast for identification Easy to write on flat surface polyethylene (HDPE) caps feature integrated leak-proof seal Tubes include graduations molded into the conical bottom, ideal for pellet viewing and small volume quantification Convenient zip-closure bag is a practical alternative to folding and taping opened bags Ergonomic flip-top cap is designed for single handed operation Also available with printed marking spot and pre-numbered caps Assorted color cap tubes allow easily color coding of samples for quick identification, customization, and increased productivity Users report coding each color to a day of the week, a member of the lab, or a specific procedure Each case of assorted color tubes (230411A and 230421A) comes with a free plastic rack, and 4 bags of each individual color (red, yellow, green, blue, purple) Plastic rack is manufactured from polypropylene and is autoclavable, reusable, and recyclable Chemically resistant to drips Design of bottom prevents racks from sticking/freezing to surfaces Widely spaced design catches drips and allows tubes to be retrieved more easily
Description
15mL Centrifuge Tubes are available with a wide variety of options including paper and foam racks, bags, and recyclable plastic racks. Features Temperature range of -80°C to 120°C Graduations are printed in bold, easy-to-read black ink and are accurate to +/-2% Large white marking area provides excellent contrast for identification Easy to write on flat surface polyethylene (HDPE) caps feature integrated leak-proof seal Tubes include graduations molded into the conical bottom, ideal for pellet viewing and small volume quantification Convenient zip-closure bag is a practical alternative to folding and taping opened bags Ergonomic flip-top cap is designed for single handed operation Also available with printed marking spot and pre-numbered caps Assorted color cap tubes allow easily color coding of samples for quick identification, customization, and increased productivity Users report coding each color to a day of the week, a member of the lab, or a specific procedure Each case of assorted color tubes (230411A and 230421A) comes with a free plastic rack, and 4 bags of each individual color (red, yellow, green, blue, purple) Plastic rack is manufactured from polypropylene and is autoclavable, reusable, and recyclable Chemically resistant to drips Design of bottom prevents racks from sticking/freezing to surfaces Widely spaced design catches drips and allows tubes to be retrieved more easily

Suppliers

Company
Product
Description
Supplier Links
15mL Centrifuge Tube, Yellow Cap - Bag, Sterile - 230411Y - diaago
Danville, CA, United States
15mL Centrifuge Tube, Yellow Cap - Bag, Sterile
230411Y
15mL Centrifuge Tube, Yellow Cap - Bag, Sterile 230411Y
15mL Centrifuge Tubes are available with a wide variety of options including paper and foam racks, bags, and recyclable plastic racks. Features Temperature range of -80°C to 120°C Graduations are printed in bold, easy-to-read black ink and are accurate to +/-2% Large white marking area provides excellent contrast for identification Easy to write on flat surface polyethylene (HDPE) caps feature integrated leak-proof seal Tubes include graduations molded into the conical bottom, ideal for pellet viewing and small volume quantification Convenient zip-closure bag is a practical alternative to folding and taping opened bags Ergonomic flip-top cap is designed for single handed operation Also available with printed marking spot and pre-numbered caps Assorted color cap tubes allow easily color coding of samples for quick identification, customization, and increased productivity Users report coding each color to a day of the week, a member of the lab, or a specific procedure Each case of assorted color tubes (230411A and 230421A) comes with a free plastic rack, and 4 bags of each individual color (red, yellow, green, blue, purple) Plastic rack is manufactured from polypropylene and is autoclavable, reusable, and recyclable Chemically resistant to drips Design of bottom prevents racks from sticking/freezing to surfaces Widely spaced design catches drips and allows tubes to be retrieved more easily

15mL Centrifuge Tubes are available with a wide variety of options including paper and foam racks, bags, and recyclable plastic racks.

Features

  • Temperature range of -80°C to 120°C
  • Graduations are printed in bold, easy-to-read black ink and are accurate to +/-2%
  • Large white marking area provides excellent contrast for identification
  • Easy to write on flat surface polyethylene (HDPE) caps feature integrated leak-proof seal
  • Tubes include graduations molded into the conical bottom, ideal for pellet viewing and small volume quantification
  • Convenient zip-closure bag is a practical alternative to folding and taping opened bags
  • Ergonomic flip-top cap is designed for single handed operation
  • Also available with printed marking spot and pre-numbered caps
  • Assorted color cap tubes allow easily color coding of samples for quick identification, customization, and increased productivity
  • Users report coding each color to a day of the week, a member of the lab, or a specific procedure
  • Each case of assorted color tubes (230411A and 230421A) comes with a free plastic rack, and 4 bags of each individual color (red, yellow, green, blue, purple)
  • Plastic rack is manufactured from polypropylene and is autoclavable, reusable, and recyclable
  • Chemically resistant to drips
  • Design of bottom prevents racks from sticking/freezing to surfaces
  • Widely spaced design catches drips and allows tubes to be retrieved more easily
Supplier's Site

Technical Specifications

  diaago
Product Category Test Tubes
Product Number 230411Y
Product Name 15mL Centrifuge Tube, Yellow Cap - Bag, Sterile
Volume 15 cc (0.9154 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Digestion Vessel -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Plastic Material Polytetrafluoroethylene (PTFE- Teflon®, etc.)
View Details
Test Tubes w/Lip -  - Technical Glass Products, Inc. - OH
Technical Glass Products, Inc. - OH
Specs
Volume 20 cc (1.22 cubic inches)
View Details