diaago Cryo Tubes 1.0ml IVUS w/separate lid (1000 pcs/unit) IV-8010

Description
Available in .5 ml, 1 ml, 2ml, 4 ml, 5 ml Convenient and accessible to all users, whether you’re new to the lab or a pro. This tube features a quick seal cap that is removed tightened with little effort. External threading reduces contamination and a lip seal prevents leaking samples. Free from biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic substances. 5 packs of 100 (500 tubes total). Features DIN EN ISO 11137 Compliant Sterilization Processes Biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic free High Pressure tolerance (95kPa/0.95bar) High thermal ranges (-196°C to 121°C) 0.5 mL graduation marks Clear and visible writing area Quick lip seal technology to easily remove/tighten caps Leak proof storage, external threading to prevent leaks Autoclavable tubes to prevent cross-contamination Color inserts available to help organize your tubes
Description
Available in .5 ml, 1 ml, 2ml, 4 ml, 5 ml Convenient and accessible to all users, whether you’re new to the lab or a pro. This tube features a quick seal cap that is removed tightened with little effort. External threading reduces contamination and a lip seal prevents leaking samples. Free from biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic substances. 5 packs of 100 (500 tubes total). Features DIN EN ISO 11137 Compliant Sterilization Processes Biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic free High Pressure tolerance (95kPa/0.95bar) High thermal ranges (-196°C to 121°C) 0.5 mL graduation marks Clear and visible writing area Quick lip seal technology to easily remove/tighten caps Leak proof storage, external threading to prevent leaks Autoclavable tubes to prevent cross-contamination Color inserts available to help organize your tubes

Suppliers

Company
Product
Description
Supplier Links
Cryo Tubes 1.0ml IVUS w/separate lid (1000 pcs/unit) - IV-8010 - diaago
Danville, CA, United States
Cryo Tubes 1.0ml IVUS w/separate lid (1000 pcs/unit)
IV-8010
Cryo Tubes 1.0ml IVUS w/separate lid (1000 pcs/unit) IV-8010
Available in .5 ml, 1 ml, 2ml, 4 ml, 5 ml Convenient and accessible to all users, whether you’re new to the lab or a pro. This tube features a quick seal cap that is removed tightened with little effort. External threading reduces contamination and a lip seal prevents leaking samples. Free from biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic substances. 5 packs of 100 (500 tubes total). Features DIN EN ISO 11137 Compliant Sterilization Processes Biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic free High Pressure tolerance (95kPa/0.95bar) High thermal ranges (-196°C to 121°C) 0.5 mL graduation marks Clear and visible writing area Quick lip seal technology to easily remove/tighten caps Leak proof storage, external threading to prevent leaks Autoclavable tubes to prevent cross-contamination Color inserts available to help organize your tubes

Available in .5 ml, 1 ml, 2ml, 4 ml, 5 ml

Convenient and accessible to all users, whether you’re new to the lab or a pro. This tube features a quick seal cap that is removed tightened with little effort. External threading reduces contamination and a lip seal prevents leaking samples. Free from biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic substances. 5 packs of 100 (500 tubes total).

Features

  • DIN EN ISO 11137 Compliant Sterilization Processes
  • Biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic free
  • High Pressure tolerance (95kPa/0.95bar)
  • High thermal ranges (-196°C to 121°C)
  • 0.5 mL graduation marks
  • Clear and visible writing area
  • Quick lip seal technology to easily remove/tighten caps
  • Leak proof storage, external threading to prevent leaks
  • Autoclavable tubes to prevent cross-contamination
  • Color inserts available to help organize your tubes
Supplier's Site

Technical Specifications

  diaago
Product Category Test Tubes
Product Number IV-8010
Product Name Cryo Tubes 1.0ml IVUS w/separate lid (1000 pcs/unit)
Volume 1 cc (0.0610 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Digestion Vessel -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Plastic Material Polytetrafluoroethylene (PTFE- Teflon®, etc.)
View Details
0.75ml Non coded Push Cap tubes U-bottom Bulk - MP32016 - diaago
Specs
Volume 0.7500 cc (0.0458 cubic inches)
View Details
Sterile Transport Tube w/White Screw Cap, Assembled; 1,500/Case - 99934 - Qosina Corp.
Specs
Volume 12 cc (0.7323 cubic inches)
Plastic Material Polyethylene (PE); Polypropylene (PP)
View Details
Test Tubes w/Lip -  - Technical Glass Products, Inc. - OH
Technical Glass Products, Inc. - OH
Specs
Volume 95 cc (5.8 cubic inches)
View Details