diaago 1.40ml 2D Data-Matrix coded Screw Cap tubes with External Thread V-bottom precapped with Grey Screw Cap Bulk MP52708-Y20

Description
1.40ml tubes with external thread have a sturdy design and thick tube wall – excellent properties for ultra-low temperature storage. Using externally threaded storage tubes eliminates the possibility of the sample coming into contact with the screw thread, minimizing chance of cross-contamination while improving sample integrity. Features Triple start thread for optimal sealing quality Thick tube walls, sturdy design and excellent properties for ultra low temperature storage 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___
Description
1.40ml tubes with external thread have a sturdy design and thick tube wall – excellent properties for ultra-low temperature storage. Using externally threaded storage tubes eliminates the possibility of the sample coming into contact with the screw thread, minimizing chance of cross-contamination while improving sample integrity. Features Triple start thread for optimal sealing quality Thick tube walls, sturdy design and excellent properties for ultra low temperature storage 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

Suppliers

Company
Product
Description
Supplier Links
1.40ml 2D Data-Matrix coded Screw Cap tubes with External Thread V-bottom precapped with Grey Screw Cap Bulk - MP52708-Y20 - diaago
Danville, CA, United States
1.40ml 2D Data-Matrix coded Screw Cap tubes with External Thread V-bottom precapped with Grey Screw Cap Bulk
MP52708-Y20
1.40ml 2D Data-Matrix coded Screw Cap tubes with External Thread V-bottom precapped with Grey Screw Cap Bulk MP52708-Y20
1.40ml tubes with external thread have a sturdy design and thick tube wall – excellent properties for ultra-low temperature storage. Using externally threaded storage tubes eliminates the possibility of the sample coming into contact with the screw thread, minimizing chance of cross-contamination while improving sample integrity. Features Triple start thread for optimal sealing quality Thick tube walls, sturdy design and excellent properties for ultra low temperature storage 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

1.40ml tubes with external thread have a sturdy design and thick tube wall – excellent properties for ultra-low temperature storage. Using externally threaded storage tubes eliminates the possibility of the sample coming into contact with the screw thread, minimizing chance of cross-contamination while improving sample integrity.

Features

  • Triple start thread for optimal sealing quality
  • Thick tube walls, sturdy design and excellent properties for ultra low temperature storage
  • 100% quality control on all 2D codes (readability and uniqueness)
  • Class 7 clean room production
  • RNase/DNase and Pyrogen free
  • Temperature Range
    • Screw Cap Tube: Vapor phase LN2 to +110°C
    • Push Cap Tube: -80°C to +100°C

Options

Pre-racked Tubes
All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode.

Pre-capped Tubes

All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green.

Sterilization using Gamma Irradiation

Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement.

Sterilization using EtO Treatment

Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.
___________________________________________________________________________________

Supplier's Site

Technical Specifications

  diaago
Product Category Test Tubes
Product Number MP52708-Y20
Product Name 1.40ml 2D Data-Matrix coded Screw Cap tubes with External Thread V-bottom precapped with Grey Screw Cap Bulk
Volume 1.4 cc (0.0854 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Digestion Vessel -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Plastic Material Polytetrafluoroethylene (PTFE- Teflon®, etc.)
View Details
Reaction & Storage Tube - Z173126 - Sigma-Aldrich
Specs
Volume 25 cc (1.53 cubic inches)
Glass Material Glass
View Details