diaago 0.75ml 2D Data-Matrix coded Screw Cap tubes with Internal Thread V-bottom in Micronic 96-2 Rack with high cover (Barcoded A1-H1 side) and Grey Screw Caps - TRIAL PACK MP50306C

Description
0.75ml cryotubes enable you to store your valuable samples in a safe and traceable way. The sample storage tubes are available in a push cap and screw cap version with a variety of codings. The Alphanumeric and 2D codes are laser etched in the Polypropylene code area (tube bottom), in turn guaranteeing the highest resistance to solvent attack and ensuring a reliable code reading. The tubes are standard available in the 96-well format 96-2 Rack or Loborack, and optionally available in bulk. Features Alphanumeric codes, 2D codes and 1D rack barcodes are permanently laser etched Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___
Description
0.75ml cryotubes enable you to store your valuable samples in a safe and traceable way. The sample storage tubes are available in a push cap and screw cap version with a variety of codings. The Alphanumeric and 2D codes are laser etched in the Polypropylene code area (tube bottom), in turn guaranteeing the highest resistance to solvent attack and ensuring a reliable code reading. The tubes are standard available in the 96-well format 96-2 Rack or Loborack, and optionally available in bulk. Features Alphanumeric codes, 2D codes and 1D rack barcodes are permanently laser etched Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

Suppliers

Company
Product
Description
Supplier Links
0.75ml 2D Data-Matrix coded Screw Cap tubes with Internal Thread V-bottom in Micronic 96-2 Rack with high cover (Barcoded A1-H1 side) and Grey Screw Caps - TRIAL PACK - MP50306C - diaago
Danville, CA, United States
0.75ml 2D Data-Matrix coded Screw Cap tubes with Internal Thread V-bottom in Micronic 96-2 Rack with high cover (Barcoded A1-H1 side) and Grey Screw Caps - TRIAL PACK
MP50306C
0.75ml 2D Data-Matrix coded Screw Cap tubes with Internal Thread V-bottom in Micronic 96-2 Rack with high cover (Barcoded A1-H1 side) and Grey Screw Caps - TRIAL PACK MP50306C
0.75ml cryotubes enable you to store your valuable samples in a safe and traceable way. The sample storage tubes are available in a push cap and screw cap version with a variety of codings. The Alphanumeric and 2D codes are laser etched in the Polypropylene code area (tube bottom), in turn guaranteeing the highest resistance to solvent attack and ensuring a reliable code reading. The tubes are standard available in the 96-well format 96-2 Rack or Loborack, and optionally available in bulk. Features Alphanumeric codes, 2D codes and 1D rack barcodes are permanently laser etched Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

0.75ml cryotubes enable you to store your valuable samples in a safe and traceable way. The sample storage tubes are available in a push cap and screw cap version with a variety of codings.

The Alphanumeric and 2D codes are laser etched in the Polypropylene code area (tube bottom), in turn guaranteeing the highest resistance to solvent attack and ensuring a reliable code reading. The tubes are standard available in the 96-well format 96-2 Rack or Loborack, and optionally available in bulk.

Features

  • Alphanumeric codes, 2D codes and 1D rack barcodes are permanently laser etched
  • Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique
  • 100% quality control on all 2D codes (readability and uniqueness)
  • Class 7 clean room production
  • RNase/DNase and Pyrogen free
  • Temperature Range
    • Screw Cap Tube: Vapor phase LN2 to +110°C
    • Push Cap Tube: -80°C to +100°C

Options

Pre-racked Tubes
All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode.

Pre-capped Tubes

All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green.

Sterilization using Gamma Irradiation

Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement.

Sterilization using EtO Treatment

Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.
___________________________________________________________________________________

Supplier's Site

Technical Specifications

  diaago
Product Category Test Tubes
Product Number MP50306C
Product Name 0.75ml 2D Data-Matrix coded Screw Cap tubes with Internal Thread V-bottom in Micronic 96-2 Rack with high cover (Barcoded A1-H1 side) and Grey Screw Caps - TRIAL PACK
Volume 0.7500 cc (0.0458 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Digestion Vessel -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Plastic Material Polytetrafluoroethylene (PTFE- Teflon®, etc.)
View Details
Test Tubes w/Lip -  - Technical Glass Products, Inc. - OH
Technical Glass Products, Inc. - OH
Specs
Volume 35 cc (2.14 cubic inches)
View Details
Titertube<sup>®</sup> Micro Test Tubes - 223-9391 - Bio-Rad Laboratories, Inc.
Specs
Volume 1 cc (0.0610 cubic inches)
View Details
Sealing Tube - Z220434 - Sigma-Aldrich
Specs
Volume 15 cc (0.9154 cubic inches)
Glass Material Glass
View Details