diaago 3.50ml 2D Data-Matrix coded Screw Cap tubes with External Thread Flat bottom precapped with Grey Screw Cap Bulk MP52904-Y20

Description
The Micronic 3.50ml tissue storage tube with external thread is specially designed for the storage of your valuable fresh frozen tissue. The 3.50ml tube can store samples with a maximum size of 0.95 x 0.95 x 2.40 cm. A wide shallow opening enables easy loading and removal of tissue samples using tweezers. In addition to storage, the flat bottomed tubes can also be used for secure transportation of tissue samples. Features Triple start thread for optimal sealing quality Thick tube walls, sturdy design and excellent properties for ultra low temperature storage 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___
Description
The Micronic 3.50ml tissue storage tube with external thread is specially designed for the storage of your valuable fresh frozen tissue. The 3.50ml tube can store samples with a maximum size of 0.95 x 0.95 x 2.40 cm. A wide shallow opening enables easy loading and removal of tissue samples using tweezers. In addition to storage, the flat bottomed tubes can also be used for secure transportation of tissue samples. Features Triple start thread for optimal sealing quality Thick tube walls, sturdy design and excellent properties for ultra low temperature storage 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

Suppliers

Company
Product
Description
Supplier Links
3.50ml 2D Data-Matrix coded Screw Cap tubes with External Thread Flat bottom precapped with Grey Screw Cap Bulk - MP52904-Y20 - diaago
Danville, CA, United States
3.50ml 2D Data-Matrix coded Screw Cap tubes with External Thread Flat bottom precapped with Grey Screw Cap Bulk
MP52904-Y20
3.50ml 2D Data-Matrix coded Screw Cap tubes with External Thread Flat bottom precapped with Grey Screw Cap Bulk MP52904-Y20
The Micronic 3.50ml tissue storage tube with external thread is specially designed for the storage of your valuable fresh frozen tissue. The 3.50ml tube can store samples with a maximum size of 0.95 x 0.95 x 2.40 cm. A wide shallow opening enables easy loading and removal of tissue samples using tweezers. In addition to storage, the flat bottomed tubes can also be used for secure transportation of tissue samples. Features Triple start thread for optimal sealing quality Thick tube walls, sturdy design and excellent properties for ultra low temperature storage 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

The Micronic 3.50ml tissue storage tube with external thread is specially designed for the storage of your valuable fresh frozen tissue. The 3.50ml tube can store samples with a maximum size of 0.95 x 0.95 x 2.40 cm. A wide shallow opening enables easy loading and removal of tissue samples using tweezers. In addition to storage, the flat bottomed tubes can also be used for secure transportation of tissue samples.

Features

  • Triple start thread for optimal sealing quality
  • Thick tube walls, sturdy design and excellent properties for ultra low temperature storage
  • 100% quality control on all 2D codes (readability and uniqueness)
  • Class 7 clean room production
  • RNase/DNase and Pyrogen free
  • Temperature Range
    • Screw Cap Tube: Vapor phase LN2 to +110°C
    • Push Cap Tube: -80°C to +100°C

Options

Pre-racked Tubes
All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode.

Pre-capped Tubes

All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green.

Sterilization using Gamma Irradiation

Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement.

Sterilization using EtO Treatment

Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.
___________________________________________________________________________________

Supplier's Site

Technical Specifications

  diaago
Product Category Test Tubes
Product Number MP52904-Y20
Product Name 3.50ml 2D Data-Matrix coded Screw Cap tubes with External Thread Flat bottom precapped with Grey Screw Cap Bulk
Volume 3.5 cc (0.2136 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Digestion Vessel -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Plastic Material Polytetrafluoroethylene (PTFE- Teflon®, etc.)
View Details
Test Tubes w/Lip -  - Technical Glass Products, Inc. - OH
Technical Glass Products, Inc. - OH
Specs
Volume 35 cc (2.14 cubic inches)
View Details