diaago 1.10ml 2D Data-Matrix coded Screw Cap tubes with Internal Thread V-bottom in Roborack-96 White (Barcoded A1-H1 side) MPW52319BC3

Description
The traceable 1.10ml storage vials from Micronic work with either screw caps or push caps. The tubes have a net working volume of 0.80ml when used with screw cap or 0.90ml when used with push cap (working volume at +21°C). The 1.10ml tubes are standard available in the Roborack-96 or Micronic 96-3 Rack. The 1D barcoded racks are based on the ANSI/SLAS standards for storage racks and are produced in a certified class 7 clean room. Features Alphanumeric codes, 2D codes and 1D rack barcodes are permanently laser etched Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ________
Description
The traceable 1.10ml storage vials from Micronic work with either screw caps or push caps. The tubes have a net working volume of 0.80ml when used with screw cap or 0.90ml when used with push cap (working volume at +21°C). The 1.10ml tubes are standard available in the Roborack-96 or Micronic 96-3 Rack. The 1D barcoded racks are based on the ANSI/SLAS standards for storage racks and are produced in a certified class 7 clean room. Features Alphanumeric codes, 2D codes and 1D rack barcodes are permanently laser etched Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ________

Suppliers

Company
Product
Description
Supplier Links
1.10ml 2D Data-Matrix coded Screw Cap tubes with Internal Thread V-bottom in Roborack-96 White (Barcoded A1-H1 side) - MPW52319BC3 - diaago
Danville, CA, United States
1.10ml 2D Data-Matrix coded Screw Cap tubes with Internal Thread V-bottom in Roborack-96 White (Barcoded A1-H1 side)
MPW52319BC3
1.10ml 2D Data-Matrix coded Screw Cap tubes with Internal Thread V-bottom in Roborack-96 White (Barcoded A1-H1 side) MPW52319BC3
The traceable 1.10ml storage vials from Micronic work with either screw caps or push caps. The tubes have a net working volume of 0.80ml when used with screw cap or 0.90ml when used with push cap (working volume at +21°C). The 1.10ml tubes are standard available in the Roborack-96 or Micronic 96-3 Rack. The 1D barcoded racks are based on the ANSI/SLAS standards for storage racks and are produced in a certified class 7 clean room. Features Alphanumeric codes, 2D codes and 1D rack barcodes are permanently laser etched Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ________

The traceable 1.10ml storage vials from Micronic work with either screw caps or push caps. The tubes have a net working volume of 0.80ml when used with screw cap or 0.90ml when used with push cap (working volume at +21°C).

The 1.10ml tubes are standard available in the Roborack-96 or Micronic 96-3 Rack. The 1D barcoded racks are based on the ANSI/SLAS standards for storage racks and are produced in a certified class 7 clean room.

Features

  • Alphanumeric codes, 2D codes and 1D rack barcodes are permanently laser etched
  • Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique
  • 100% quality control on all 2D codes (readability and uniqueness)
  • Class 7 clean room production
  • RNase/DNase and Pyrogen free
  • Temperature Range
    • Screw Cap Tube: Vapor phase LN2 to +110°C
    • Push Cap Tube: -80°C to +100°C

Options

Pre-racked Tubes
All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode.

Pre-capped Tubes

All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green.

Sterilization using Gamma Irradiation

Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement.

Sterilization using EtO Treatment

Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.
________________________________________________________________________________________

Supplier's Site

Technical Specifications

  diaago
Product Category Test Tubes
Product Number MPW52319BC3
Product Name 1.10ml 2D Data-Matrix coded Screw Cap tubes with Internal Thread V-bottom in Roborack-96 White (Barcoded A1-H1 side)
Volume 1.1 cc (0.0671 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Digestion Vessel -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Plastic Material Polytetrafluoroethylene (PTFE- Teflon®, etc.)
View Details
Titertube<sup>®</sup> Micro Test Tubes - 223-9391 - Bio-Rad Laboratories, Inc.
Specs
Volume 1 cc (0.0610 cubic inches)
View Details
Reaction & Storage Tube - Z173223 - Sigma-Aldrich
Specs
Volume 50 cc (3.05 cubic inches)
Glass Material Glass
View Details