diaago 1.40ml Non coded Push Cap tubes U-bottom in Comorack-96 (polycarbonate) MP22502

Description
Micronic 1.40ml round bottom tubes are proven to be an industry standard solution for many sample storage applications. Available in non-coded or alphanumeric coded versions, Micronic 1.40ml round bottom tubes provide an affordable way to improve your sample storage, handling and logistic processes. Micronic 1.40ml tubes can be purchased in bulk, refills or racked for 96-tube format use in the Micronic 96-4 Rack, Comorack or Roborack. Features Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.
Description
Micronic 1.40ml round bottom tubes are proven to be an industry standard solution for many sample storage applications. Available in non-coded or alphanumeric coded versions, Micronic 1.40ml round bottom tubes provide an affordable way to improve your sample storage, handling and logistic processes. Micronic 1.40ml tubes can be purchased in bulk, refills or racked for 96-tube format use in the Micronic 96-4 Rack, Comorack or Roborack. Features Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.

Suppliers

Company
Product
Description
Supplier Links
1.40ml Non coded Push Cap tubes U-bottom in Comorack-96 (polycarbonate) - MP22502 - diaago
Danville, CA, United States
1.40ml Non coded Push Cap tubes U-bottom in Comorack-96 (polycarbonate)
MP22502
1.40ml Non coded Push Cap tubes U-bottom in Comorack-96 (polycarbonate) MP22502
Micronic 1.40ml round bottom tubes are proven to be an industry standard solution for many sample storage applications. Available in non-coded or alphanumeric coded versions, Micronic 1.40ml round bottom tubes provide an affordable way to improve your sample storage, handling and logistic processes. Micronic 1.40ml tubes can be purchased in bulk, refills or racked for 96-tube format use in the Micronic 96-4 Rack, Comorack or Roborack. Features Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.

Micronic 1.40ml round bottom tubes are proven to be an industry standard solution for many sample storage applications. Available in non-coded or alphanumeric coded versions, Micronic 1.40ml round bottom tubes provide an affordable way to improve your sample storage, handling and logistic processes. Micronic 1.40ml tubes can be purchased in bulk, refills or racked for 96-tube format use in the Micronic 96-4 Rack, Comorack or Roborack.

Features

  • Class 7 clean room production
  • RNase/DNase and Pyrogen free
  • Temperature Range
    • Screw Cap Tube: Vapor phase LN2 to +110°C
    • Push Cap Tube: -80°C to +100°C

Options

Pre-racked Tubes
All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode.

Pre-capped Tubes

All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green.

Sterilization using Gamma Irradiation

Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement.

Sterilization using EtO Treatment

Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.

Supplier's Site

Technical Specifications

  diaago
Product Category Test Tubes
Product Number MP22502
Product Name 1.40ml Non coded Push Cap tubes U-bottom in Comorack-96 (polycarbonate)
Volume 1.4 cc (0.0854 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Digestion Vessel -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Plastic Material Polytetrafluoroethylene (PTFE- Teflon®, etc.)
View Details
Non-Sterile Conical Tube w/Green Screw Cap, Assembled - 99897 - Qosina Corp.
Specs
Volume 50 cc (3.05 cubic inches)
Plastic Material Polypropylene (PP)
View Details