diaago 1.40ml Alphanumeric coded Screw Cap tubes with Internal Thread U-bottom in Micronic 96-4 Rack with low cover (Barcoded A1-H1 side) MP42132

Description
The Micronic 1.40ml storage tubes with internal thread and flat outer bottom are provided with a code surface that cannot be separated from the transparent tube due the unique 2K injection molding technique. As a result, tube codes can never wear or fall off. Features Alphanumeric codes, 2D codes and 1D rack barcodes are permanently laser etched Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___
Description
The Micronic 1.40ml storage tubes with internal thread and flat outer bottom are provided with a code surface that cannot be separated from the transparent tube due the unique 2K injection molding technique. As a result, tube codes can never wear or fall off. Features Alphanumeric codes, 2D codes and 1D rack barcodes are permanently laser etched Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

Suppliers

Company
Product
Description
Supplier Links
1.40ml Alphanumeric coded Screw Cap tubes with Internal Thread U-bottom in Micronic 96-4 Rack with low cover (Barcoded A1-H1 side) - MP42132 - diaago
Danville, CA, United States
1.40ml Alphanumeric coded Screw Cap tubes with Internal Thread U-bottom in Micronic 96-4 Rack with low cover (Barcoded A1-H1 side)
MP42132
1.40ml Alphanumeric coded Screw Cap tubes with Internal Thread U-bottom in Micronic 96-4 Rack with low cover (Barcoded A1-H1 side) MP42132
The Micronic 1.40ml storage tubes with internal thread and flat outer bottom are provided with a code surface that cannot be separated from the transparent tube due the unique 2K injection molding technique. As a result, tube codes can never wear or fall off. Features Alphanumeric codes, 2D codes and 1D rack barcodes are permanently laser etched Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

The Micronic 1.40ml storage tubes with internal thread and flat outer bottom are provided with a code surface that cannot be separated from the transparent tube due the unique 2K injection molding technique. As a result, tube codes can never wear or fall off.

Features

  • Alphanumeric codes, 2D codes and 1D rack barcodes are permanently laser etched
  • Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique
  • 100% quality control on all 2D codes (readability and uniqueness)
  • Class 7 clean room production
  • RNase/DNase and Pyrogen free
  • Temperature Range
    • Screw Cap Tube: Vapor phase LN2 to +110°C
    • Push Cap Tube: -80°C to +100°C

Options

Pre-racked Tubes
All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode.

Pre-capped Tubes

All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green.

Sterilization using Gamma Irradiation

Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement.

Sterilization using EtO Treatment

Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.
___________________________________________________________________________________

Supplier's Site

Technical Specifications

  diaago
Product Category Test Tubes
Product Number MP42132
Product Name 1.40ml Alphanumeric coded Screw Cap tubes with Internal Thread U-bottom in Micronic 96-4 Rack with low cover (Barcoded A1-H1 side)
Volume 1.4 cc (0.0854 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Digestion Vessel -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Plastic Material Polytetrafluoroethylene (PTFE- Teflon®, etc.)
View Details
 - PCR Tubes - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Volume 0.2000 to 0.5000 cc (0.0122 to 0.0305 cubic inches)
Plastic Material Polypropylene (PP)
View Details
Sealing Tube - Z220434 - Sigma-Aldrich
Specs
Volume 15 cc (0.9154 cubic inches)
Glass Material Glass
View Details