diaago Datasheets for Test Tubes

Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials
Test Tubes: Learn more

Page: 1 2
Product Name Notes
0.75ml cryotubes enable you to store your valuable samples in a safe and traceable way. The sample storage tubes are available in a push cap and screw cap version with...
For light sensitive samples! Amber tubes are designed from special amber colored material (sample remains visible) to eliminate sample degradation by exposure to light. The wavelength absorption or blocking: 190-400nm...
Save between 35% and 50% of your freezer space! The small 0.50ml sample vials can be supplied non-coded, alphanumeric coded or with a unique 2D code (Data-Matrix adhere to the...
The Micronic 1.40ml storage tubes with internal thread and flat outer bottom are provided with a code surface that cannot be separated from the transparent tube due the unique 2K...
The Novitain 1.40ml round bottom tubes are available in non-coded or alphanumeric coded versions, Novitain 1.40ml round bottom tubes provide an affordable way to improve your sample storage, handling and...
The Novitain TPE Capcluster is compatible with 96-well format tubes. The TPE Capcluster range is available in Natural, Purple, and Grey, providing for visual color identification. The Capcluster-96...
The traceable 1.10ml storage vials from Micronic work with either screw caps or push caps. The tubes have a net working volume of 0.80ml when used with screw cap or...
These high quality centrifuge tubes are molded from polypropylene (PP) and feature flat-top, leak resistant blue caps. The tubes are printed with black graduation marks and have a large white...
These Tube Rotators from Crystal are an ideal instrument for numerous applications where high efficiency and consistent mixing are needed. Features Title angle is adjustable for accommodating different applications Variable...

<< Prev