Mueller Group, Inc. (The) Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Product Name Notes
2YSLCY-JB is a double shielded, large gauge size, PVC motor supply cable. Polyethylene insulation over a very fine copper strand provides a low-loss transfer of power, excellent low capacitance performance...
2YSLCY-JB+3 is a double shielded, large gauge size, orange transparent PVC jacketed motor supply cable with three symmetrical ground wires. Polyethylene insulation over a very fine copper strand provides a...
2YSLCYK-JB is a double shielded, large gauge size, PVC motor supply cable with a black PVC UV-resistant outer jacket. Polyethylene insulation over a very fine copper strand provides a low-loss...
2YSLCYK-JB+3 is a double shielded, large gauge size, PVC motor supply cable with a black PVC UV-resistant outer jacket and three (3) symmetrical ground wires. Polyethylene insulation over a very...
9YSLCY-JB is a double shielded, large gauge size, UL/CSA/CE approved PVC motor supply cable. Polypropylene insulation over a very fine copper strand provides a low-loss transfer of power, excellent low...
9YSLCYK-JB+3 is a double shielded, large gauge size, PVC motor supply cable with a black PVC UV-resistant outer jacket and three (3) symmetrical ground wires. Polypropylene insulation over a very...
COLD-JZ is a special version of our FLEX-JZ with increased cold temperature flexing range. This cold-resistant PVC control cable is designed for use in cold applications under medium mechanical stress...
CY-JB (OB) is an oil-resistant PVC power and control cable with a tinned copper braid. Suitable for fixed or flexible applications. Commonly used as a measuring, regulating and control cable...
CY-JZ is an oil-resistant PVC power and control cable with a tinned copper wire braid. Suitable for fixed or flexible applications. Commonly used as a measuring, regulating and control cable...
CY-OZ is an oil-resistant PVC power and control cable with a tinned copper wire braid. Suitable for fixed or flexible applications. The CY-OZ offers all black and numbered cores with...
EWKF is a special 180 Degree C., heavy duty, notch and tear-resistant, black silicone multi-core cable for use where there are high temperature fluctuations and increased mechanical stresses. These cables...
EWKF-C-Si is a special 180 Degree C., shielded, heavy duty, notch and tear-resistant black silicone multi-core cable for use where there are high temperature fluctuations and increased mechanical stresses. These...
FLEX-54-CP is a yellow polyurethane, flexible, oil-resistant, overall shielded, multi-conductor safety, power and control cable designed for use in all electrical equipment in wet and dry conditions in both hot...
FLEX-54-P is a yellow polyurethane, flexible, oil-resistant, multi-conductor safety, power and control cable designed for use in all electrical equipment in wet and dry conditions in both hot and cold...
FLEX-CH is a low smoke, zero halogen, flexible, oil-resistant, overall shielded, multi-conductor power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. For...
FLEX-CH-JB is a low smoke, zero halogen, flexible, oil-resistant, overall shielded, multi-conductor power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. The...
FLEX-CH-RD is a low smoke, zero halogen, cost effective, reduced diameter, flexible, overall shielded, multi-conductor power and control cable designed for use in all electrical equipment in dry, damp and...
FLEX-CH-UL is a low smoke, zero halogen, cost effective, flexible, overall shielded, multi-conductor power and control cable designed for use in all electrical equipment in dry, damp and wet conditions.
FLEX-CP is a polyurethane, flexible, oil-resistant, overall shielded, multi-conductor power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. For use in flexible...
FLEX-CY-JZ is an oil-resistant PVC, reduced diameter power and control cable with a tinned copper wire braid. Used as a measuring, regulating and control cable used in machine tool, plant...
FLEX-CY-OZ is an oil-resistant PVC, reduced diameter power and control cable with a tinned copper wire braid. Used as a measuring, regulating and control cable used in machine tool, plant...
FLEX-H-JB is a low smoke, zero halogen, flexible, oil-resistant, multi-conductor power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. The "JB" construction...
FLEX-H-UL is a low smoke, zero halogen, flexible, cost effective, multi-conductor power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. Especially designed...
FLEX-HF is a low smoke, zero halogen, flexible, oil-resistant, multi-conductor power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. For use in...
FLEX-IS-CY is an intrinsically-safe, blue jacketed, flexible, oil-resistant, overall shielded, multi-conductor power and control cable designed for use in electrical equipment in dry, damp, wet and hazardous type -i- conditions.
FLEX-IS-CY-TP is an intrinsically-safe, blue jacketed, flexible, oil-resistant, overall shielded, multi-paired power and control cable designed for use in electrical equipment in dry, damp, wet and hazardous type -i- conditions.
FLEX-IS-JZ is an intrinsically-safe, blue jacketed, flexible, oil-resistant, multi-conductor power and control cable designed for use in electrical equipment in dry, damp, wet and hazardous type -i- conditions. For use...
FLEX-IS-OZ is an intrinsically-safe, blue jacketed, flexible, oil-resistant, multi-conductor power and control cable designed for use in electrical equipment in dry, damp, wet and hazardous type -i- conditions. For use...
FLEX-JB is our most standard PVC, flexible, oil resistant, multi-conductor power and control cable designed for use in all electrical equipment in dry, damp or wet conditions. The FLEX-JB construction...
FLEX-JZ is our most standard PVC, flexible, oil-resistant, multi-conductor power and control cable designed for use in electrical equipment in dry, damp or wet conditions. For use in flexible or...
FLEX-OB is our most standard PVC, flexible, oil resistant, multi-conductor power and control cable designed for use in all electrical equipment in dry, damp or wet conditions. The FLEX-OB construction...
FLEX-OZ is our most standard PVC, flexible, oil-resistant, multi-conductor power and control cable designed for use in electrical equipment in dry, damp or wet conditions. The FLEX-OZ construction offers all...
FLEX-P is a polyurethane, flexible, oil-resistant, multi-conductor power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. For use in flexible and stationary...
FLEX-QUATTRO is a PVC, flexible, oil-resistant, multi-conductor power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. Especially designed for international use in...
FLEX-QUATTRO-CY is a PVC, flexible, oil-resistant, overall shielded, multi-conductor power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. Especially designed for international...
FLEX-UL is a PVC, flexible, oil resistant, multi-conductor power and control cable designed for use in electrical equipment in dry, damp or wet conditions. Especially designed for the North American...
FLEX-UL-CY is a PVC, flexible, oil resistant, overall shielded, multi-conductor power and control cable designed for use in electrical equipment in dry, damp or wet conditions. Especially designed for the...
FLEX-UL-P is a polyurethane, flexible, oil-resistant, multi-conductor power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. Especially designed for the North American...
H05G-K / H07G-K are harmonized heat-resistant rubber European flexible single-conductor wires. Recommended for the internal wiring of switchboards and distributor boards as well as in operating parts in or on...
H05SS-F is a special 180 Degree C., harmonized, heavy duty, tear-resistant black silicone multi-core cable for use in high and low temperature areas or where UV light can be damaging.
H05SST-F is a special 180 Degree C., harmonized, heavy duty, tear-resistant black silicone multi-core cable with an overall polyester fiber braid for use in high and low temperature areas or...
H05V-K / H07V-K are our most standard harmonized PVC European Flexible single conductor wires. Ideal for the inside wiring of appliances, apparatus, switchboards, distributor boards and telecommunication devices. Found in...
H05V-K UL / H07V-K UL are internationally approved harmonized, UL/CSA and AWM/MTW approved PVC European flexible single-conductor wires. Can be found in appliance wiring and machine tool wiring as well...
H05V-U / H07V-U are harmonized PVC European single-conductor hook-up wires with a solid bare copper core. Ideal for the internal wiring of appliances, apparatus, switchboards and distributor boards or where...
H05V2-K / H07V2-K are harmonized special heat-resistant European flexible single-conductor hook-up wires with increased temperature range. Ideal for in power current installations, switch cabinets, motors and transformers subject to direct...
H05V2-K UL / H07V2-K UL are internationally approved harmonized, UL/CSA and AWM/MTW approved PVC European flexible single-conductor wires with increased temperature range for HAR/IEC and higher working voltage for UL-AWM.
H05Z-K / H07Z-K are our most standard harmonized halogen-free European Flexible single- conductor lead wires. Recommended for use in dry environments for the wiring of lighting fixtures, appliances and units...
H05Z2-K / H07Z2-K are harmonized halogen-free European Flexible single-conductor lead wires with better flame protection and a higher temperature range. Recommended for use in dry environments for the wiring of...
H07V-R is a harmonized PVC European single-conductor hook-up wire with a class-2 strand. Ideal for the internal wiring of appliances and apparatus. Intended for use in semi-flush exposed conduits and...
H07VVH6-F is a harmonized, flexible, 450/750 volt, PVC flat festoon power and control cable. Mainly used as a trailing cable for crane installations, floor conveyor systems, elevator control cables, shelf...
LiFY is a super flexible, 1000 volt, VDE approved PVC single-conductor lead wire. These highly flexible cores are used as connecting cores on appliances often moved place to place, portable...
LiY (LiYv) is an 80 Deg C, flexible, VDE approved PVC hook-up wire recommended for the connection of low voltage applications, communications apparatus, electronic assemblies, equipment, racks and switchboards. These...
LiYv-t is an 105 Deg C, flexible, VDE approved, heat-resistant PVC hook-up wire recommended for the connection of low voltage applications, communications apparatus, electronic assemblies, equipment, racks and switchboards. These...
LiYW is a 105 Deg C., flexible, VDE approved PVC hook-up wire with increased heat resistance. Mainly recommended for the connection of low voltage applications, communications apparatus, electronic assemblies, equipment,...
NEOPRENE is a robust and weather-resistant, neoprene jacketed, 300/500 volt control cable with a center strain relieving support. Designed for outdoor use where long lengths are installed without the use...
NYM-J is a VDE approved, solid conductor, 300/500v gray PVC insulated and jacketed installation cable. These cables are suitable for use in, on and under plaster, benton, brickwork and concrete.
NYM-O is a VDE approved, solid conductor, 300/500v gray PVC insulated and jacketed installation cable. These cables are suitable for use in, on and under plaster, benton, brickwork and concrete.
NYY-J is a VDE approved, solid conductor, black PVC jacketed, 600/1kV power and control cable. These power cables are designed for energy supply in cable ducts, power stations, industry and...
NYY-O is a VDE approved, solid conductor, black PVC jacketed, 600/1KV power and control cable with no green/yellow ground wire. These power cables are designed for energy supply in cable...
POWER-JB is a flexible 600/1000v, oil & weather resistant, PVC multi-conductor power and control cable designed for use in all electrical equipment in dry, damp or wet conditions. The POWER-JB...
POWER-JZ is a flexible 600/1000v, oil & weather resistant, PVC multi-conductor power and control cable designed for use in all electrical equipment in dry, damp or wet conditions. For use...
POWER-JZ-CY is a flexible 600/1000v, oil & weather resistant, overall shielded, PVC multi-conductor power and control cable designed for use in all electrical equipment in dry, damp or wet conditions.
PUR-SINGLE is a European, polyurethane, 1000 volt rated, flexible, VDE approved single conductor wire. Recommended for the installation in switch cabinets, cable assemblies and electronic equipment. Also well suited for...
ROBOFLEX is high flex, black polyurethane jacketed robotic bending and torsion cable specially designed for combined torsional and bending stresses. These cables can accurately transmit control signals and power supply...
ROBOFLEX-DP is high flex, black polyurethane, overall tinned copper spiral shielded robotic bending and torsion cable specially designed for combined torsional and bending stresses. These cables can accurately transmit control...
ROBOFLEX-DP-TP is super high flex, tinned copper spiral shielded, paired, black polyurethane jacketed robotic bending and torsion cable specially designed for combined torsional and bending stresses. These cables can accurately...
ROBOSERV-DP is super high flex, tinned copper spiral shielded, combination, black polyurethane jacketed robotic bending and torsion cable specially designed for combined torsional and bending stresses. These cables can accurately...
SERVO-C-INK are flexible, oil-resistant, overall shielded, UL/CSA, CE & VDE approved, orange polyurethane power supply and feedback cables in accordance with Indramat INK servo-motor cable standards. These highly flexible servo...
SERVO-INK are flexible, oil-resistant, non-shielded, UL/CSA, CE & VDE approved, orange polyurethane power supply and feedback cables in accordance with Indramat INK servo-motor cable standards. These highly flexible servo motor...
SERVO-LP are flexible, oil-resistant, non-shielded or overall shielded, UL/CSA, CE & DESINA approved, orange or gray, PVC or polyurethane jacketed, servo-motor, power supply and feedback cables all in accordance with...
SERVO-SM5 are economical, flexible, flame retardant, oil-resistant, overall shielded, UL/CSA, VDE and CE approved, orange PVC servo cables designed for stationary applications in accordance with Siemens 6FX-5008 cable standards. These...
SERVO-SM7 are highly flexible, flame retardant, oil-resistant, overall shielded, UL/CSA, CE and DESINA approved, orange polyurethane motor connection cables for linear power transmission systems in accordance with Siemens 6FX-7008 cable...
SERVO-SM8 are continuous flex, flame retardant, oil-resistant, overall shielded, UL/CSA, VDE, CE & DESINA approved, orange polyurethane servo cable designed for high flex servo-motor applications in accordance with Siemens 6FX-8008...
SERVO-SM8-F are continuous flex, flame retardant, oil-resistant, overall shielded, UL/CSA, VDE, CE & DESINA approved, green polyurethane signal & feedback cables designed for high flex servo-motor applications in accordance with...
SiD is a special 180 Degree C. solid silicone single core for use in high and low temperature areas. These cables are mainly found in steel producing industry and aviation...
SiF is a special 180 Degree C., stranded silicone single core for use in high and low temperature areas. These cables are mainly found in steel producing industry and aviation...
SiF-GL is a special 180 Degree C. stranded silicone single core with an overall glass braid for use in high and low temperature areas. These cables are mainly found in...
SiFF is a special 180 Degree C. high flex silicone single core for use in high and low temperature areas. These cables are mainly found in steel producing industry and...
SiHF is a special 180 Degree C. silicone multi-core cable for use in high and low temperature areas or whenever the insulation is subject to extreme temperature changes. These cables...
SiHF-C-Si is a special 180 Degree C. silicone multi-core cable for use in high and low temperature areas or whenever the insulation is subject to extreme temperature changes. These cables...
SiHF-C-UL is a special 180 Degree C. UL/cUL/CE approved, overall shielded, black silicone multi-core cable for use in high and low temperature areas or whenever the insulation is subjected to...
SiHF-GLP is a special 180 Degree C. silicone multi-core cable with an overall steel braid for use in high and low temperature areas or whenever the insulation is subject to...
SiHF-UL is a special 180 Degree C. UL/cUL/CE approved, black silicone multi-core cable for use in high and low temperature areas or whenever the insulation is subjected to extreme temperature...
SIWO-KUL 1.1kV is a 180 Deg C. flexible silicone insulated 1.1kV cable made up of class-5 tinned copper strand, semi-conducting tape, silicone rubber core and a yellow overall coated synthetic...
SIWO-KUL 13.8kV is a 180 Deg C. flexible silicone insulated 13.8-15kV cable made up of class-5 tinned copper strand, semi-conducting tape, silicone rubber core and a black overall coated synthetic...
SIWO-KUL 3.3kV is a 180 Deg C. flexible silicone insulated 3.3-4.2kV cable made up of class-5 tinned copper strand, semi-conducting tape, silicone rubber core and a red overall coated synthetic...
SIWO-KUL 6.6kV is a 180 Deg C. flexible silicone insulated 6.6-7.2V cable made up of class-5 tinned copper strand, semi-conducting tape, silicone rubber core and a gray overall coated synthetic...
SY-JB (OB) is an oil-resistant PVC power and control cable with a galvanized steel wire braid. Suitable for fixed or flexible applications. Commonly used as a measuring, regulating and control...
SY-JZ (OZ) is oil-resistant PVC power and control cable with a galvanized steel wire braid. Suitable for fixed or flexible applications. Commonly used as a measuring, regulating and control cable...
THERM-S-145 is a special halogen-free, +145 Deg C. single core with increased heat resistance. Mainly used for the internal wiring of lighting fixtures, heaters, electrical machinery, switching systems and distributors...
TRAGO-LIFT is a PVC lift and hoist control cable with a central hemp support core used as a strain bearing element in high suspension lengths. These cables are designed to...
TRAGO-LIFT-2S is a PVC control panel connection cable with two (2) external steel supports. The two special torsion-free steel supporting elements found parallel on both sides of the outer jacket...
VCVH6-F is a flexible, 300/500 volt, individually shielded PVC flat festoon power and control cable. Mainly used as a trailing cable for crane installations, floor conveyor systems, shelf control units...
VFD-THIN is a flexible, UL/CSA/CE approved, PVC/Nylon insulated, PVC jacketed, shielded tray cable rated, motor supply cable designed for automated systems. The 100% coverage foil and tinned copper braid shield...