Mueller Group, Inc. (The) SiHF-UL - Silicone, +180 Deg C, UL/cUL/CE, 300/500V 650 SIHF-UL

Description
SiHF-UL is a special 180 Degree C. UL/cUL/CE approved, black silicone multi-core cable for use in high and low temperature areas or whenever the insulation is subjected to extreme temperature changes. Especially designed for the North American and European markets by carrying the UL/cUL/CE approvals. These cables are mainly found in steel producing and aviation industries as well as in ship building, foundries, ceramic and glass factories, sauna and solarium construction, air conditioning technology, oven construction and lighting technologies. SiHF-UL cables are especially suited for installations in power stations. The silicone jacket is low-smoke and halogen-free and provides added heat, chemical, oil and acidic resistance.
Datasheet
Description
SiHF-UL is a special 180 Degree C. UL/cUL/CE approved, black silicone multi-core cable for use in high and low temperature areas or whenever the insulation is subjected to extreme temperature changes. Especially designed for the North American and European markets by carrying the UL/cUL/CE approvals. These cables are mainly found in steel producing and aviation industries as well as in ship building, foundries, ceramic and glass factories, sauna and solarium construction, air conditioning technology, oven construction and lighting technologies. SiHF-UL cables are especially suited for installations in power stations. The silicone jacket is low-smoke and halogen-free and provides added heat, chemical, oil and acidic resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SiHF-UL  - Silicone, +180 Deg C, UL/cUL/CE, 300/500V - 650  SIHF-UL - Mueller Group, Inc. (The)
Schaumburg, IL, USA
SiHF-UL - Silicone, +180 Deg C, UL/cUL/CE, 300/500V
650 SIHF-UL
SiHF-UL - Silicone, +180 Deg C, UL/cUL/CE, 300/500V 650 SIHF-UL
SiHF-UL is a special 180 Degree C. UL/cUL/CE approved, black silicone multi-core cable for use in high and low temperature areas or whenever the insulation is subjected to extreme temperature changes. Especially designed for the North American and European markets by carrying the UL/cUL/CE approvals. These cables are mainly found in steel producing and aviation industries as well as in ship building, foundries, ceramic and glass factories, sauna and solarium construction, air conditioning technology, oven construction and lighting technologies. SiHF-UL cables are especially suited for installations in power stations. The silicone jacket is low-smoke and halogen-free and provides added heat, chemical, oil and acidic resistance.

SiHF-UL is a special 180 Degree C. UL/cUL/CE approved, black silicone multi-core cable for use in high and low temperature areas or whenever the insulation is subjected to extreme temperature changes. Especially designed for the North American and European markets by carrying the UL/cUL/CE approvals. These cables are mainly found in steel producing and aviation industries as well as in ship building, foundries, ceramic and glass factories, sauna and solarium construction, air conditioning technology, oven construction and lighting technologies. SiHF-UL cables are especially suited for installations in power stations. The silicone jacket is low-smoke and halogen-free and provides added heat, chemical, oil and acidic resistance.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 650 SIHF-UL
Product Name SiHF-UL - Silicone, +180 Deg C, UL/cUL/CE, 300/500V
Standards / Certifications RoHS; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/402-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers
Cable Assembly - 60084A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
View Details
VNA Cable, 40.0 GHz, 24.0″ - VNAX-2FT-KMVRF+ - Mini-Circuits
Specs
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details