Mueller Group, Inc. (The) EWKF-C-Si - Silicone, +180 Deg C, Shielded, 300/500V 631 EWKF-C-Si

Description
EWKF-C-Si is a special 180 Degree C., shielded, heavy duty, notch and tear-resistant black silicone multi-core cable for use where there are high temperature fluctuations and increased mechanical stresses. These cables are mainly found in steel mills, foundries, ceramic and glass factories, cooking plants, baking equipment, electric motor engineering, ship building and aircraft construction, heating and lighting systems, hot rolling mills and sauna systems. EWKF-C-Si offers improved values as E-better tear resistance, W-improved breaking strength propagation, K-better notch strength, F-increased flexibility. The robust silicone jacket is low-smoke and halogen-free and provides added heat, chemical, oil and acidic resistance while the internal tinned copper braid shield protects from electromagnetic interference for distortion-free transfers of signals and impulses.
Datasheet
Description
EWKF-C-Si is a special 180 Degree C., shielded, heavy duty, notch and tear-resistant black silicone multi-core cable for use where there are high temperature fluctuations and increased mechanical stresses. These cables are mainly found in steel mills, foundries, ceramic and glass factories, cooking plants, baking equipment, electric motor engineering, ship building and aircraft construction, heating and lighting systems, hot rolling mills and sauna systems. EWKF-C-Si offers improved values as E-better tear resistance, W-improved breaking strength propagation, K-better notch strength, F-increased flexibility. The robust silicone jacket is low-smoke and halogen-free and provides added heat, chemical, oil and acidic resistance while the internal tinned copper braid shield protects from electromagnetic interference for distortion-free transfers of signals and impulses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EWKF-C-Si  - Silicone, +180 Deg C, Shielded, 300/500V - 631  EWKF-C-Si - Mueller Group, Inc. (The)
Schaumburg, IL, USA
EWKF-C-Si - Silicone, +180 Deg C, Shielded, 300/500V
631 EWKF-C-Si
EWKF-C-Si - Silicone, +180 Deg C, Shielded, 300/500V 631 EWKF-C-Si
EWKF-C-Si is a special 180 Degree C., shielded, heavy duty, notch and tear-resistant black silicone multi-core cable for use where there are high temperature fluctuations and increased mechanical stresses. These cables are mainly found in steel mills, foundries, ceramic and glass factories, cooking plants, baking equipment, electric motor engineering, ship building and aircraft construction, heating and lighting systems, hot rolling mills and sauna systems. EWKF-C-Si offers improved values as E-better tear resistance, W-improved breaking strength propagation, K-better notch strength, F-increased flexibility. The robust silicone jacket is low-smoke and halogen-free and provides added heat, chemical, oil and acidic resistance while the internal tinned copper braid shield protects from electromagnetic interference for distortion-free transfers of signals and impulses.

EWKF-C-Si is a special 180 Degree C., shielded, heavy duty, notch and tear-resistant black silicone multi-core cable for use where there are high temperature fluctuations and increased mechanical stresses. These cables are mainly found in steel mills, foundries, ceramic and glass factories, cooking plants, baking equipment, electric motor engineering, ship building and aircraft construction, heating and lighting systems, hot rolling mills and sauna systems. EWKF-C-Si offers improved values as E-better tear resistance, W-improved breaking strength propagation, K-better notch strength, F-increased flexibility. The robust silicone jacket is low-smoke and halogen-free and provides added heat, chemical, oil and acidic resistance while the internal tinned copper braid shield protects from electromagnetic interference for distortion-free transfers of signals and impulses.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 631 EWKF-C-Si
Product Name EWKF-C-Si - Silicone, +180 Deg C, Shielded, 300/500V
Standards / Certifications RoHS; CE Marking; VDE
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
System cable - 706-2300/407-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers
High-Speed DB37 Cable - PCL-10137H-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers