Mueller Group, Inc. (The) SiHF-C-Si - Silicone, +180 Deg C, Shielded, VDE, 300/500V 612 SIHF-C-Si

Description
SiHF-C-Si is a special 180 Degree C. silicone multi-core cable for use in high and low temperature areas or whenever the insulation is subject to extreme temperature changes. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories. SIHF-C-Si cables are low-smoke and halogen-free especially suited for use in power stations. The silicone jacket provides added heat, chemical, oil and acidic resistance while the internal tinned copper braid shield protects against electromagnetic interference offering disturbance free signals and impulses. Not permitted for outdoor use.
Datasheet
Description
SiHF-C-Si is a special 180 Degree C. silicone multi-core cable for use in high and low temperature areas or whenever the insulation is subject to extreme temperature changes. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories. SIHF-C-Si cables are low-smoke and halogen-free especially suited for use in power stations. The silicone jacket provides added heat, chemical, oil and acidic resistance while the internal tinned copper braid shield protects against electromagnetic interference offering disturbance free signals and impulses. Not permitted for outdoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SiHF-C-Si  - Silicone, +180 Deg C, Shielded, VDE, 300/500V - 612  SIHF-C-Si - Mueller Group, Inc. (The)
Schaumburg, IL, USA
SiHF-C-Si - Silicone, +180 Deg C, Shielded, VDE, 300/500V
612 SIHF-C-Si
SiHF-C-Si - Silicone, +180 Deg C, Shielded, VDE, 300/500V 612 SIHF-C-Si
SiHF-C-Si is a special 180 Degree C. silicone multi-core cable for use in high and low temperature areas or whenever the insulation is subject to extreme temperature changes. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories. SIHF-C-Si cables are low-smoke and halogen-free especially suited for use in power stations. The silicone jacket provides added heat, chemical, oil and acidic resistance while the internal tinned copper braid shield protects against electromagnetic interference offering disturbance free signals and impulses. Not permitted for outdoor use.

SiHF-C-Si is a special 180 Degree C. silicone multi-core cable for use in high and low temperature areas or whenever the insulation is subject to extreme temperature changes. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories. SIHF-C-Si cables are low-smoke and halogen-free especially suited for use in power stations. The silicone jacket provides added heat, chemical, oil and acidic resistance while the internal tinned copper braid shield protects against electromagnetic interference offering disturbance free signals and impulses. Not permitted for outdoor use.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 612 SIHF-C-Si
Product Name SiHF-C-Si - Silicone, +180 Deg C, Shielded, VDE, 300/500V
Standards / Certifications RoHS; CE Marking; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
International 1 to 5.08 mm2
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
Cable Assembly - 60019A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details