Mueller Group, Inc. (The) SiF-GL - Silicone, +180 Deg C, Glass Braid, VDE, 300/500V 603 SIF/GL

Description
SiF-GL is a special 180 Degree C. stranded silicone single core with an overall glass braid for use in high and low temperature areas. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories. SIF-GL cables are low-smoke and halogen-free especially suited for use in power stations where PVC cables become brittle due to higher temperatures. The silicone insulation provides added heat, chemical, oil and acidic resistance while the overall white fiber-glass braid gives added protection in harsh environments. Designed for flexible and stationary applications. Outdoor use in not permitted.
Datasheet
Description
SiF-GL is a special 180 Degree C. stranded silicone single core with an overall glass braid for use in high and low temperature areas. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories. SIF-GL cables are low-smoke and halogen-free especially suited for use in power stations where PVC cables become brittle due to higher temperatures. The silicone insulation provides added heat, chemical, oil and acidic resistance while the overall white fiber-glass braid gives added protection in harsh environments. Designed for flexible and stationary applications. Outdoor use in not permitted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SiF-GL  - Silicone, +180 Deg C, Glass Braid, VDE, 300/500V - 603  SIF/GL - Mueller Group, Inc. (The)
Schaumburg, IL, USA
SiF-GL - Silicone, +180 Deg C, Glass Braid, VDE, 300/500V
603 SIF/GL
SiF-GL - Silicone, +180 Deg C, Glass Braid, VDE, 300/500V 603 SIF/GL
SiF-GL is a special 180 Degree C. stranded silicone single core with an overall glass braid for use in high and low temperature areas. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories. SIF-GL cables are low-smoke and halogen-free especially suited for use in power stations where PVC cables become brittle due to higher temperatures. The silicone insulation provides added heat, chemical, oil and acidic resistance while the overall white fiber-glass braid gives added protection in harsh environments. Designed for flexible and stationary applications. Outdoor use in not permitted.

SiF-GL is a special 180 Degree C. stranded silicone single core with an overall glass braid for use in high and low temperature areas. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories. SIF-GL cables are low-smoke and halogen-free especially suited for use in power stations where PVC cables become brittle due to higher temperatures. The silicone insulation provides added heat, chemical, oil and acidic resistance while the overall white fiber-glass braid gives added protection in harsh environments. Designed for flexible and stationary applications. Outdoor use in not permitted.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 603 SIF/GL
Product Name SiF-GL - Silicone, +180 Deg C, Glass Braid, VDE, 300/500V
Standards / Certifications RoHS; CE Marking; VDE
Unlock Full Specs
to access all available technical data

Similar Products

SCSI-68 Shielded Cable - PCL-10168H-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-0,3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Number of Conductors 4 #
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details