Mueller Group, Inc. (The) FLEX-54-P - PUR, Colored Cores, Non-Shielded, 450/750V 174 FLEX-54-P

Description
FLEX-54-P is a yellow polyurethane, flexible, oil-resistant, multi-conductor safety, power and control cable designed for use in all electrical equipment in wet and dry conditions in both hot and cold temperatures. Suitable for use in flexible or stationary applications. Common applications include machine tool connections, extension and connections to hand-held devices and in construction and camping appliances. Found in portable hand tools, power supply lines, construction sites, mobile slaes booths, gardening equipment, agriculture equipment and car wash equipments. The rugged halogen-free and flame retardant polyurethane jacket ensures excellent chemical, coolant, abrasion and tear resistance making FLEX-54-P suitable for applications in contact with mineral oils and chemicals. Indoor and outdoor installations are both permitted.
Datasheet
Description
FLEX-54-P is a yellow polyurethane, flexible, oil-resistant, multi-conductor safety, power and control cable designed for use in all electrical equipment in wet and dry conditions in both hot and cold temperatures. Suitable for use in flexible or stationary applications. Common applications include machine tool connections, extension and connections to hand-held devices and in construction and camping appliances. Found in portable hand tools, power supply lines, construction sites, mobile slaes booths, gardening equipment, agriculture equipment and car wash equipments. The rugged halogen-free and flame retardant polyurethane jacket ensures excellent chemical, coolant, abrasion and tear resistance making FLEX-54-P suitable for applications in contact with mineral oils and chemicals. Indoor and outdoor installations are both permitted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLEX-54-P - PUR, Colored Cores, Non-Shielded, 450/750V - 174  FLEX-54-P - Mueller Group, Inc. (The)
Schaumburg, IL, USA
FLEX-54-P - PUR, Colored Cores, Non-Shielded, 450/750V
174 FLEX-54-P
FLEX-54-P - PUR, Colored Cores, Non-Shielded, 450/750V 174 FLEX-54-P
FLEX-54-P is a yellow polyurethane, flexible, oil-resistant, multi-conductor safety, power and control cable designed for use in all electrical equipment in wet and dry conditions in both hot and cold temperatures. Suitable for use in flexible or stationary applications. Common applications include machine tool connections, extension and connections to hand-held devices and in construction and camping appliances. Found in portable hand tools, power supply lines, construction sites, mobile slaes booths, gardening equipment, agriculture equipment and car wash equipments. The rugged halogen-free and flame retardant polyurethane jacket ensures excellent chemical, coolant, abrasion and tear resistance making FLEX-54-P suitable for applications in contact with mineral oils and chemicals. Indoor and outdoor installations are both permitted.

FLEX-54-P is a yellow polyurethane, flexible, oil-resistant, multi-conductor safety, power and control cable designed for use in all electrical equipment in wet and dry conditions in both hot and cold temperatures. Suitable for use in flexible or stationary applications. Common applications include machine tool connections, extension and connections to hand-held devices and in construction and camping appliances. Found in portable hand tools, power supply lines, construction sites, mobile slaes booths, gardening equipment, agriculture equipment and car wash equipments. The rugged halogen-free and flame retardant polyurethane jacket ensures excellent chemical, coolant, abrasion and tear resistance making FLEX-54-P suitable for applications in contact with mineral oils and chemicals. Indoor and outdoor installations are both permitted.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 174 FLEX-54-P
Product Name FLEX-54-P - PUR, Colored Cores, Non-Shielded, 450/750V
Standards / Certifications RoHS; CE Marking; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6014A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Polyvinyl Chloride
View Details
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-10M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details