Mueller Group, Inc. (The) SiHF-C-UL - Silicone, +180 Deg C, Shielded, UL/cUL/CE, 300/500V 651 SIHF-C-UL

Description
SiHF-C-UL is a special 180 Degree C. UL/cUL/CE approved, overall shielded, black silicone multi-core cable for use in high and low temperature areas or whenever the insulation is subjected to extreme temperature changes. Especially designed for the North American and European markets by carrying the UL/cUL/CE approvals. These cables are mainly found in steel producing and aviation industries as well as in ship building, foundries, ceramic and glass factories, sauna and solarium construction, air conditioning technology, oven construction and lighting technologies. SiHF-C-UL cables are especially suited for installations in power stations. The silicone jacket is low-smoke and halogen-free and provides added heat, chemical, oil, acidic and UV resistance. The internal tinned copper braid shield protects from electromagnetic interference providing disturbance-free transfers of signals and impulses.
Datasheet
Description
SiHF-C-UL is a special 180 Degree C. UL/cUL/CE approved, overall shielded, black silicone multi-core cable for use in high and low temperature areas or whenever the insulation is subjected to extreme temperature changes. Especially designed for the North American and European markets by carrying the UL/cUL/CE approvals. These cables are mainly found in steel producing and aviation industries as well as in ship building, foundries, ceramic and glass factories, sauna and solarium construction, air conditioning technology, oven construction and lighting technologies. SiHF-C-UL cables are especially suited for installations in power stations. The silicone jacket is low-smoke and halogen-free and provides added heat, chemical, oil, acidic and UV resistance. The internal tinned copper braid shield protects from electromagnetic interference providing disturbance-free transfers of signals and impulses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SiHF-C-UL  - Silicone, +180 Deg C, Shielded, UL/cUL/CE, 300/500V - 651  SIHF-C-UL - Mueller Group, Inc. (The)
Schaumburg, IL, USA
SiHF-C-UL - Silicone, +180 Deg C, Shielded, UL/cUL/CE, 300/500V
651 SIHF-C-UL
SiHF-C-UL - Silicone, +180 Deg C, Shielded, UL/cUL/CE, 300/500V 651 SIHF-C-UL
SiHF-C-UL is a special 180 Degree C. UL/cUL/CE approved, overall shielded, black silicone multi-core cable for use in high and low temperature areas or whenever the insulation is subjected to extreme temperature changes. Especially designed for the North American and European markets by carrying the UL/cUL/CE approvals. These cables are mainly found in steel producing and aviation industries as well as in ship building, foundries, ceramic and glass factories, sauna and solarium construction, air conditioning technology, oven construction and lighting technologies. SiHF-C-UL cables are especially suited for installations in power stations. The silicone jacket is low-smoke and halogen-free and provides added heat, chemical, oil, acidic and UV resistance. The internal tinned copper braid shield protects from electromagnetic interference providing disturbance-free transfers of signals and impulses.

SiHF-C-UL is a special 180 Degree C. UL/cUL/CE approved, overall shielded, black silicone multi-core cable for use in high and low temperature areas or whenever the insulation is subjected to extreme temperature changes. Especially designed for the North American and European markets by carrying the UL/cUL/CE approvals. These cables are mainly found in steel producing and aviation industries as well as in ship building, foundries, ceramic and glass factories, sauna and solarium construction, air conditioning technology, oven construction and lighting technologies. SiHF-C-UL cables are especially suited for installations in power stations. The silicone jacket is low-smoke and halogen-free and provides added heat, chemical, oil, acidic and UV resistance. The internal tinned copper braid shield protects from electromagnetic interference providing disturbance-free transfers of signals and impulses.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 651 SIHF-C-UL
Product Name SiHF-C-UL - Silicone, +180 Deg C, Shielded, UL/cUL/CE, 300/500V
Standards / Certifications RoHS; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details
System cable - 706-3340/304-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers