Mueller Group, Inc. (The) SiHF-GLP - Silicone, +180 Deg C, Steel Braid, VDE, 300/500V 611 SIHF-GLP

Description
SiHF-GLP is a special 180 Degree C. silicone multi-core cable with an overall steel braid for use in high and low temperature areas or whenever the insulation is subject to extreme temperature changes. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories. SIHF-GLP cables are low-smoke and halogen-free especially suited for use in power stations. The silicone jacket provides added heat, chemical, oil and acidic resistance. The external galvanized steel braid ensures excellent mechanical protection and disturbance-free transmissions of signals and impulses. Not permitted for outdoor use.
Datasheet
Description
SiHF-GLP is a special 180 Degree C. silicone multi-core cable with an overall steel braid for use in high and low temperature areas or whenever the insulation is subject to extreme temperature changes. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories. SIHF-GLP cables are low-smoke and halogen-free especially suited for use in power stations. The silicone jacket provides added heat, chemical, oil and acidic resistance. The external galvanized steel braid ensures excellent mechanical protection and disturbance-free transmissions of signals and impulses. Not permitted for outdoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SiHF-GLP  - Silicone, +180 Deg C, Steel Braid, VDE, 300/500V - 611  SIHF-GLP - Mueller Group, Inc. (The)
Schaumburg, IL, USA
SiHF-GLP - Silicone, +180 Deg C, Steel Braid, VDE, 300/500V
611 SIHF-GLP
SiHF-GLP - Silicone, +180 Deg C, Steel Braid, VDE, 300/500V 611 SIHF-GLP
SiHF-GLP is a special 180 Degree C. silicone multi-core cable with an overall steel braid for use in high and low temperature areas or whenever the insulation is subject to extreme temperature changes. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories. SIHF-GLP cables are low-smoke and halogen-free especially suited for use in power stations. The silicone jacket provides added heat, chemical, oil and acidic resistance. The external galvanized steel braid ensures excellent mechanical protection and disturbance-free transmissions of signals and impulses. Not permitted for outdoor use.

SiHF-GLP is a special 180 Degree C. silicone multi-core cable with an overall steel braid for use in high and low temperature areas or whenever the insulation is subject to extreme temperature changes. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories. SIHF-GLP cables are low-smoke and halogen-free especially suited for use in power stations. The silicone jacket provides added heat, chemical, oil and acidic resistance. The external galvanized steel braid ensures excellent mechanical protection and disturbance-free transmissions of signals and impulses. Not permitted for outdoor use.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 611 SIHF-GLP
Product Name SiHF-GLP - Silicone, +180 Deg C, Steel Braid, VDE, 300/500V
Standards / Certifications RoHS; CE Marking; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 100 #
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
Cable Assembly - 60084A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
View Details
Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-15M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Number of Conductors 4 #
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details