Mueller Group, Inc. (The) FLEX-CH-UL - Halogen-Free, UL/CE/VW-1, 300/500V (600V UL) 189 FLEX-CH-UL

Description
FLEX-CH-UL is a low smoke, zero halogen, cost effective, flexible, overall shielded, multi-conductor power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. Especially designed for the North American market by carrying UL AWM style 21089 & 10701 and rated UL 1581 VW-1. For use in flexible or stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections to machinery, data processing, production lines, conveyor belts, ventilation and air-conditioning systems. Found in public facilities, airports, railway stations, plant construction, steel mills, offices and in areas exposed to high risk of flame or fires. The flame retardant, halogen-free jacket gives off no corrosive gases and low smoke when exposed to fire, making FLEX-H-UL suitable in areas of high risk of potential for fire. The overall tinned copper braid is recommended where there is electrical interference, distorted signals or EMI emissions. The common inner jacket is replaced by a plastic foil separator giving this cable a reduced diameter, bending radius and weight. Outdoor installation is not permitted.
Datasheet
Description
FLEX-CH-UL is a low smoke, zero halogen, cost effective, flexible, overall shielded, multi-conductor power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. Especially designed for the North American market by carrying UL AWM style 21089 & 10701 and rated UL 1581 VW-1. For use in flexible or stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections to machinery, data processing, production lines, conveyor belts, ventilation and air-conditioning systems. Found in public facilities, airports, railway stations, plant construction, steel mills, offices and in areas exposed to high risk of flame or fires. The flame retardant, halogen-free jacket gives off no corrosive gases and low smoke when exposed to fire, making FLEX-H-UL suitable in areas of high risk of potential for fire. The overall tinned copper braid is recommended where there is electrical interference, distorted signals or EMI emissions. The common inner jacket is replaced by a plastic foil separator giving this cable a reduced diameter, bending radius and weight. Outdoor installation is not permitted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLEX-CH-UL - Halogen-Free, UL/CE/VW-1, 300/500V (600V UL) - 189  FLEX-CH-UL - Mueller Group, Inc. (The)
Schaumburg, IL, USA
FLEX-CH-UL - Halogen-Free, UL/CE/VW-1, 300/500V (600V UL)
189 FLEX-CH-UL
FLEX-CH-UL - Halogen-Free, UL/CE/VW-1, 300/500V (600V UL) 189 FLEX-CH-UL
FLEX-CH-UL is a low smoke, zero halogen, cost effective, flexible, overall shielded, multi-conductor power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. Especially designed for the North American market by carrying UL AWM style 21089 & 10701 and rated UL 1581 VW-1. For use in flexible or stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections to machinery, data processing, production lines, conveyor belts, ventilation and air-conditioning systems. Found in public facilities, airports, railway stations, plant construction, steel mills, offices and in areas exposed to high risk of flame or fires. The flame retardant, halogen-free jacket gives off no corrosive gases and low smoke when exposed to fire, making FLEX-H-UL suitable in areas of high risk of potential for fire. The overall tinned copper braid is recommended where there is electrical interference, distorted signals or EMI emissions. The common inner jacket is replaced by a plastic foil separator giving this cable a reduced diameter, bending radius and weight. Outdoor installation is not permitted.

FLEX-CH-UL is a low smoke, zero halogen, cost effective, flexible, overall shielded, multi-conductor power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. Especially designed for the North American market by carrying UL AWM style 21089 & 10701 and rated UL 1581 VW-1. For use in flexible or stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections to machinery, data processing, production lines, conveyor belts, ventilation and air-conditioning systems. Found in public facilities, airports, railway stations, plant construction, steel mills, offices and in areas exposed to high risk of flame or fires. The flame retardant, halogen-free jacket gives off no corrosive gases and low smoke when exposed to fire, making FLEX-H-UL suitable in areas of high risk of potential for fire. The overall tinned copper braid is recommended where there is electrical interference, distorted signals or EMI emissions. The common inner jacket is replaced by a plastic foil separator giving this cable a reduced diameter, bending radius and weight. Outdoor installation is not permitted.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 189 FLEX-CH-UL
Product Name FLEX-CH-UL - Halogen-Free, UL/CE/VW-1, 300/500V (600V UL)
Standards / Certifications RoHS; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Standards / Certifications ISO; USP Class VI
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 4 #
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details