Mueller Group, Inc. (The) FLEX-IS-CY-TP - Intrinsically-Safe, Shielded, Paired, 300/500V 192 FLEX-IS-CY-TP

Description
FLEX-IS-CY-TP is an intrinsically-safe, blue jacketed, flexible, oil-resistant, overall shielded, multi-paired power and control cable designed for use in electrical equipment in dry, damp, wet and hazardous type -i- conditions. For use in flexible and stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections to machinery and electrical apparatus found in intrinsically-safe power circuits. These intrinsically-safe circuits are circuits in which sparks and thermal effects cannot cause ignition in explosive atmospheres at normal operating or dangerous conditions. The twisted pair construction reduces crosstalk interference within the cable while the tinned copper braid shield provides interference-free data transmissions and added protection against electromagnetic interference (EMI). FLEX-IS-CY-TP cables are designed for appropriate use in a voltage range below 50v AC or 75v DC. Outdoor and direct burial installations are not permitted.
Datasheet
Description
FLEX-IS-CY-TP is an intrinsically-safe, blue jacketed, flexible, oil-resistant, overall shielded, multi-paired power and control cable designed for use in electrical equipment in dry, damp, wet and hazardous type -i- conditions. For use in flexible and stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections to machinery and electrical apparatus found in intrinsically-safe power circuits. These intrinsically-safe circuits are circuits in which sparks and thermal effects cannot cause ignition in explosive atmospheres at normal operating or dangerous conditions. The twisted pair construction reduces crosstalk interference within the cable while the tinned copper braid shield provides interference-free data transmissions and added protection against electromagnetic interference (EMI). FLEX-IS-CY-TP cables are designed for appropriate use in a voltage range below 50v AC or 75v DC. Outdoor and direct burial installations are not permitted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLEX-IS-CY-TP - Intrinsically-Safe, Shielded, Paired, 300/500V - 192  FLEX-IS-CY-TP - Mueller Group, Inc. (The)
Schaumburg, IL, USA
FLEX-IS-CY-TP - Intrinsically-Safe, Shielded, Paired, 300/500V
192 FLEX-IS-CY-TP
FLEX-IS-CY-TP - Intrinsically-Safe, Shielded, Paired, 300/500V 192 FLEX-IS-CY-TP
FLEX-IS-CY-TP is an intrinsically-safe, blue jacketed, flexible, oil-resistant, overall shielded, multi-paired power and control cable designed for use in electrical equipment in dry, damp, wet and hazardous type -i- conditions. For use in flexible and stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections to machinery and electrical apparatus found in intrinsically-safe power circuits. These intrinsically-safe circuits are circuits in which sparks and thermal effects cannot cause ignition in explosive atmospheres at normal operating or dangerous conditions. The twisted pair construction reduces crosstalk interference within the cable while the tinned copper braid shield provides interference-free data transmissions and added protection against electromagnetic interference (EMI). FLEX-IS-CY-TP cables are designed for appropriate use in a voltage range below 50v AC or 75v DC. Outdoor and direct burial installations are not permitted.

FLEX-IS-CY-TP is an intrinsically-safe, blue jacketed, flexible, oil-resistant, overall shielded, multi-paired power and control cable designed for use in electrical equipment in dry, damp, wet and hazardous type -i- conditions. For use in flexible and stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections to machinery and electrical apparatus found in intrinsically-safe power circuits. These intrinsically-safe circuits are circuits in which sparks and thermal effects cannot cause ignition in explosive atmospheres at normal operating or dangerous conditions. The twisted pair construction reduces crosstalk interference within the cable while the tinned copper braid shield provides interference-free data transmissions and added protection against electromagnetic interference (EMI). FLEX-IS-CY-TP cables are designed for appropriate use in a voltage range below 50v AC or 75v DC. Outdoor and direct burial installations are not permitted.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 192 FLEX-IS-CY-TP
Product Name FLEX-IS-CY-TP - Intrinsically-Safe, Shielded, Paired, 300/500V
Standards / Certifications RoHS; CE Marking; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6025A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details