Mueller Group, Inc. (The) SIWO-KUL 1.1kV - Silicone, +180 Deg C, Fiber Braid, 1.1kV 620 SIWO-KUL-1.1

Description
SIWO-KUL 1.1kV is a 180 Deg C. flexible silicone insulated 1.1kV cable made up of class-5 tinned copper strand, semi-conducting tape, silicone rubber core and a yellow overall coated synthetic yarn reinforced braid. This cable is used where high flexibility is required and high temperature conditions exist. It is suitable as connection cable for high voltage machines, transformers, motors and generators. The protective braid gives SIWO-KUL 1.1kV cables good anti-friction, high abrasion resistance and excellent chemical resistance against transformers oils, light fuel oils and most types of cleaning agents. In the event of fire, the halogen-free silicone jacket will not give off corrosive or toxic gases and very low smoke making it suitable for use in traction machines and in ship building.
Datasheet
Description
SIWO-KUL 1.1kV is a 180 Deg C. flexible silicone insulated 1.1kV cable made up of class-5 tinned copper strand, semi-conducting tape, silicone rubber core and a yellow overall coated synthetic yarn reinforced braid. This cable is used where high flexibility is required and high temperature conditions exist. It is suitable as connection cable for high voltage machines, transformers, motors and generators. The protective braid gives SIWO-KUL 1.1kV cables good anti-friction, high abrasion resistance and excellent chemical resistance against transformers oils, light fuel oils and most types of cleaning agents. In the event of fire, the halogen-free silicone jacket will not give off corrosive or toxic gases and very low smoke making it suitable for use in traction machines and in ship building.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIWO-KUL 1.1kV - Silicone, +180 Deg C, Fiber Braid, 1.1kV - 620  SIWO-KUL-1.1 - Mueller Group, Inc. (The)
Schaumburg, IL, USA
SIWO-KUL 1.1kV - Silicone, +180 Deg C, Fiber Braid, 1.1kV
620 SIWO-KUL-1.1
SIWO-KUL 1.1kV - Silicone, +180 Deg C, Fiber Braid, 1.1kV 620 SIWO-KUL-1.1
SIWO-KUL 1.1kV is a 180 Deg C. flexible silicone insulated 1.1kV cable made up of class-5 tinned copper strand, semi-conducting tape, silicone rubber core and a yellow overall coated synthetic yarn reinforced braid. This cable is used where high flexibility is required and high temperature conditions exist. It is suitable as connection cable for high voltage machines, transformers, motors and generators. The protective braid gives SIWO-KUL 1.1kV cables good anti-friction, high abrasion resistance and excellent chemical resistance against transformers oils, light fuel oils and most types of cleaning agents. In the event of fire, the halogen-free silicone jacket will not give off corrosive or toxic gases and very low smoke making it suitable for use in traction machines and in ship building.

SIWO-KUL 1.1kV is a 180 Deg C. flexible silicone insulated 1.1kV cable made up of class-5 tinned copper strand, semi-conducting tape, silicone rubber core and a yellow overall coated synthetic yarn reinforced braid. This cable is used where high flexibility is required and high temperature conditions exist. It is suitable as connection cable for high voltage machines, transformers, motors and generators. The protective braid gives SIWO-KUL 1.1kV cables good anti-friction, high abrasion resistance and excellent chemical resistance against transformers oils, light fuel oils and most types of cleaning agents. In the event of fire, the halogen-free silicone jacket will not give off corrosive or toxic gases and very low smoke making it suitable for use in traction machines and in ship building.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 620 SIWO-KUL-1.1
Product Name SIWO-KUL 1.1kV - Silicone, +180 Deg C, Fiber Braid, 1.1kV
Standards / Certifications RoHS; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details
System cable - 706-3037/304-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers
DB37 Cable - PCL-10137-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers