Mueller Group, Inc. (The) Datasheets for Network Cables
Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB.
Network Cables: Learn more
| Product Name | Notes |
|---|---|
| AS-I (Actuator-Sensor-Int erface) is a special system cable. With AS-I, the cable assembly from the control system is not needed. AS-I cables are used in network systems for the lowest... | |
| CAN-BUS-PVC and CAN-BUS-PUR (Controller-Area-Net work) are field bus cables that conform to international CAN standard ISO-11898. These bus cables are UL/CSA type CMX approved and are for use on high... | |
| DEVICENET is a bus system developed by Allen-Bradley (Rockwell Automation) that connects industrial devices such as limit switches, photo-electric switches, variable frequency drives, motor starters, valve islands, PLC's or any... | |
| INTERBUS (IBS) are bus cables designed for use in high speed control requirements. INTERBUS cables function as communication vehicles between control level devices as PLC's and numerous lower level devices... | |
| PROFIBUS-L2/FIP are field bus cables designed for use in FIP (Factory Instrumentation Protocol) and SINEC-L2 field bus systems and other high performance field bus networks. Available in PVC and halogen-free... | |
| PROFIBUS-PVC or PROFIBUS-PUR are field bus cables that connect digital field devices at the sensor/actuator level to the higher level components. Used for linking industrial field bus systems in automation... | |
| SAFETYBUS-PUR are bus cables for systems with serial transmissions of relevant safety data from direct connection to multiple sensors, actuators and safety controls. With transmission rates up to 500 kbits/second,... |