Mueller Group, Inc. (The) 2YSLCY-JB - PVC, Double Shielded, VFD, 600/1Kv 900 2YSLCY-JB

Description
2YSLCY-JB is a double shielded, large gauge size, PVC motor supply cable. Polyethylene insulation over a very fine copper strand provides a low-loss transfer of power, excellent low capacitance performance and superior flexibility when compared to conventional PVC cables. 2YSLCY-JB applications include frequency converters, motor runs, connections with high electromagnetic interference. Found in the automotive, paper and food industry, environmental technology, packaging industry, machine tools and handling equipment. The overall foil and tinned copper braid shield offer excellent protection against electromagnetic and electrical interferences. For medium mechanical stresses found indoors in dry, moist and wet areas.
Datasheet
Description
2YSLCY-JB is a double shielded, large gauge size, PVC motor supply cable. Polyethylene insulation over a very fine copper strand provides a low-loss transfer of power, excellent low capacitance performance and superior flexibility when compared to conventional PVC cables. 2YSLCY-JB applications include frequency converters, motor runs, connections with high electromagnetic interference. Found in the automotive, paper and food industry, environmental technology, packaging industry, machine tools and handling equipment. The overall foil and tinned copper braid shield offer excellent protection against electromagnetic and electrical interferences. For medium mechanical stresses found indoors in dry, moist and wet areas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2YSLCY-JB  - PVC, Double Shielded, VFD, 600/1Kv - 900  2YSLCY-JB - Mueller Group, Inc. (The)
Schaumburg, IL, USA
2YSLCY-JB - PVC, Double Shielded, VFD, 600/1Kv
900 2YSLCY-JB
2YSLCY-JB - PVC, Double Shielded, VFD, 600/1Kv 900 2YSLCY-JB
2YSLCY-JB is a double shielded, large gauge size, PVC motor supply cable. Polyethylene insulation over a very fine copper strand provides a low-loss transfer of power, excellent low capacitance performance and superior flexibility when compared to conventional PVC cables. 2YSLCY-JB applications include frequency converters, motor runs, connections with high electromagnetic interference. Found in the automotive, paper and food industry, environmental technology, packaging industry, machine tools and handling equipment. The overall foil and tinned copper braid shield offer excellent protection against electromagnetic and electrical interferences. For medium mechanical stresses found indoors in dry, moist and wet areas.

2YSLCY-JB is a double shielded, large gauge size, PVC motor supply cable. Polyethylene insulation over a very fine copper strand provides a low-loss transfer of power, excellent low capacitance performance and superior flexibility when compared to conventional PVC cables. 2YSLCY-JB applications include frequency converters, motor runs, connections with high electromagnetic interference. Found in the automotive, paper and food industry, environmental technology, packaging industry, machine tools and handling equipment. The overall foil and tinned copper braid shield offer excellent protection against electromagnetic and electrical interferences. For medium mechanical stresses found indoors in dry, moist and wet areas.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 900 2YSLCY-JB
Product Name 2YSLCY-JB - PVC, Double Shielded, VFD, 600/1Kv
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 20 to 100 #
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Special SABIX®
Cable Insulation Special SABIX®
View Details