Mueller Group, Inc. (The) SiFF - Silicone, +180 Deg C, High Flex, VDE, 300/500V 602 SIFF

Description
SiFF is a special 180 Degree C. high flex silicone single core for use in high and low temperature areas. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories. SIFF cables are low-smoke and halogen-free especially suited for use in power stations where PVC cables become brittle due to higher temperatures. The silicone insulation provides added heat, chemical, oil and acidic resistance. Designed for highly flexible applications. Outdoor use is not permitted.
Datasheet
Description
SiFF is a special 180 Degree C. high flex silicone single core for use in high and low temperature areas. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories. SIFF cables are low-smoke and halogen-free especially suited for use in power stations where PVC cables become brittle due to higher temperatures. The silicone insulation provides added heat, chemical, oil and acidic resistance. Designed for highly flexible applications. Outdoor use is not permitted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SiFF  - Silicone, +180 Deg C, High Flex, VDE, 300/500V - 602  SIFF - Mueller Group, Inc. (The)
Schaumburg, IL, USA
SiFF - Silicone, +180 Deg C, High Flex, VDE, 300/500V
602 SIFF
SiFF - Silicone, +180 Deg C, High Flex, VDE, 300/500V 602 SIFF
SiFF is a special 180 Degree C. high flex silicone single core for use in high and low temperature areas. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories. SIFF cables are low-smoke and halogen-free especially suited for use in power stations where PVC cables become brittle due to higher temperatures. The silicone insulation provides added heat, chemical, oil and acidic resistance. Designed for highly flexible applications. Outdoor use is not permitted.

SiFF is a special 180 Degree C. high flex silicone single core for use in high and low temperature areas. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories. SIFF cables are low-smoke and halogen-free especially suited for use in power stations where PVC cables become brittle due to higher temperatures. The silicone insulation provides added heat, chemical, oil and acidic resistance. Designed for highly flexible applications. Outdoor use is not permitted.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 602 SIFF
Product Name SiFF - Silicone, +180 Deg C, High Flex, VDE, 300/500V
Standards / Certifications RoHS; CE Marking; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6029A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-2M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details