ROBOFLEX-DP is a high flex torsion cable designed for applications that require both bending and twisting movements, such as welding robots and rotary tables. The cable features a black polyurethane jacket that is resistant to various environmental factors including oils, microbes, UV radiation, and chemicals. It is constructed with fine or superfine bare copper strands and has a tinned copper spiral shield that provides effective protection against electromagnetic interference. The cable supports a working voltage of 300/500V and has a minimum bending radius of 15 times its diameter, making it suitable for dynamic applications. It operates effectively in temperatures ranging from -40°C to +80°C and meets several international standards, including VDE and CE compliance.
ROBOFLEX-DP is high flex, black polyurethane, overall tinned copper spiral shielded robotic bending and torsion cable specially designed for combined torsional and bending stresses. These cables can accurately transmit control signals and power supply to welding robots, rotary tables and other automated applications requiring a twisting movement. ROBOFLEX-DP cables have a special formulated polyurethane jacket resistant to oils, microbes, corrosion, oxygen, UV-radiation, solvents, acids, hydraulic fluids and alkalis. In addition, the jacket surface quality prevents adhesion to adjacently installed cables. The tinned copper spiral shield provides excellent protection against electromagnetic emissions.
| Mueller Group, Inc. (The) | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 791 ROBOFLEX-DP |
| Product Name | ROBOFLEX-DP - PUR, Spiral Shield, Torsion Cable, 300/500V |
| Standards / Certifications | RoHS; CE Marking; VDE |