Mueller Group, Inc. (The) VFD-THIN - PVC, UL/CSA/TC-ER/CE, Shielded, VFD, 600/1Kv 912 VFD-THIN

Description
VFD-THIN is a flexible, UL/CSA/CE approved, PVC/Nylon insulated, PVC jacketed, shielded tray cable rated, motor supply cable designed for automated systems. The 100% coverage foil and tinned copper braid shield helps with problems due to voltage spikes, harmonics, electrical interference and power distortions commonly associated with variable frequency drives. VFD-THIN can be used to connect alternating current variable frequency drives to alternating current variable drive motors and is TC-ER (tray cable) approved for open wiring (exposed run). This motor supply cable is also suitable for installations in wet or dry environments and is UV resistant. Can also be used indoor or outdoor and is rated for direct burial.
Datasheet
Description
VFD-THIN is a flexible, UL/CSA/CE approved, PVC/Nylon insulated, PVC jacketed, shielded tray cable rated, motor supply cable designed for automated systems. The 100% coverage foil and tinned copper braid shield helps with problems due to voltage spikes, harmonics, electrical interference and power distortions commonly associated with variable frequency drives. VFD-THIN can be used to connect alternating current variable frequency drives to alternating current variable drive motors and is TC-ER (tray cable) approved for open wiring (exposed run). This motor supply cable is also suitable for installations in wet or dry environments and is UV resistant. Can also be used indoor or outdoor and is rated for direct burial.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VFD-THIN  - PVC, UL/CSA/TC-ER/CE, Shielded, VFD, 600/1Kv - 912   VFD-THIN - Mueller Group, Inc. (The)
Schaumburg, IL, USA
VFD-THIN - PVC, UL/CSA/TC-ER/CE, Shielded, VFD, 600/1Kv
912 VFD-THIN
VFD-THIN - PVC, UL/CSA/TC-ER/CE, Shielded, VFD, 600/1Kv 912 VFD-THIN
VFD-THIN is a flexible, UL/CSA/CE approved, PVC/Nylon insulated, PVC jacketed, shielded tray cable rated, motor supply cable designed for automated systems. The 100% coverage foil and tinned copper braid shield helps with problems due to voltage spikes, harmonics, electrical interference and power distortions commonly associated with variable frequency drives. VFD-THIN can be used to connect alternating current variable frequency drives to alternating current variable drive motors and is TC-ER (tray cable) approved for open wiring (exposed run). This motor supply cable is also suitable for installations in wet or dry environments and is UV resistant. Can also be used indoor or outdoor and is rated for direct burial.

VFD-THIN is a flexible, UL/CSA/CE approved, PVC/Nylon insulated, PVC jacketed, shielded tray cable rated, motor supply cable designed for automated systems. The 100% coverage foil and tinned copper braid shield helps with problems due to voltage spikes, harmonics, electrical interference and power distortions commonly associated with variable frequency drives. VFD-THIN can be used to connect alternating current variable frequency drives to alternating current variable drive motors and is TC-ER (tray cable) approved for open wiring (exposed run). This motor supply cable is also suitable for installations in wet or dry environments and is UV resistant. Can also be used indoor or outdoor and is rated for direct burial.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 912 VFD-THIN
Product Name VFD-THIN - PVC, UL/CSA/TC-ER/CE, Shielded, VFD, 600/1Kv
Standards / Certifications RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60157A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
View Details
BNC to BNC Cable, Male - PCL-1010B-1E - Advantech
Specs
Cable Shielding Braid
View Details
3 suppliers
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-2,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 4 #
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details