Mueller Group, Inc. (The) FLEX-IS-CY - Intrinsically-Safe, Shielded, 300/500V 191 FLEX-IS-CY

Description
FLEX-IS-CY is an intrinsically-safe, blue jacketed, flexible, oil-resistant, overall shielded, multi-conductor power and control cable designed for use in electrical equipment in dry, damp, wet and hazardous type -i- conditions. For use in flexible and stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections to machinery and electrical apparatus found in intrinsically-safe power circuits. These intrinsically-safe circuits are circuits in which sparks and thermal effects cannot cause ignition in explosive atmospheres at normal operating or dangerous conditions. These connections do not use a grounding earth core and require a separate power circuit. The tinned copper braid shield ensures interference-free data transmissions and added protection against electromagnetic interference (EMI). FLEX-IS-CY cables are designed for appropriate use in a voltage range below 50v AC or 75v DC. Outdoor and direct burial installations are not permitted.
Datasheet
Description
FLEX-IS-CY is an intrinsically-safe, blue jacketed, flexible, oil-resistant, overall shielded, multi-conductor power and control cable designed for use in electrical equipment in dry, damp, wet and hazardous type -i- conditions. For use in flexible and stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections to machinery and electrical apparatus found in intrinsically-safe power circuits. These intrinsically-safe circuits are circuits in which sparks and thermal effects cannot cause ignition in explosive atmospheres at normal operating or dangerous conditions. These connections do not use a grounding earth core and require a separate power circuit. The tinned copper braid shield ensures interference-free data transmissions and added protection against electromagnetic interference (EMI). FLEX-IS-CY cables are designed for appropriate use in a voltage range below 50v AC or 75v DC. Outdoor and direct burial installations are not permitted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLEX-IS-CY - Intrinsically-Safe, Shielded, 300/500V - 191  FLEX-IS-CY - Mueller Group, Inc. (The)
Schaumburg, IL, USA
FLEX-IS-CY - Intrinsically-Safe, Shielded, 300/500V
191 FLEX-IS-CY
FLEX-IS-CY - Intrinsically-Safe, Shielded, 300/500V 191 FLEX-IS-CY
FLEX-IS-CY is an intrinsically-safe, blue jacketed, flexible, oil-resistant, overall shielded, multi-conductor power and control cable designed for use in electrical equipment in dry, damp, wet and hazardous type -i- conditions. For use in flexible and stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections to machinery and electrical apparatus found in intrinsically-safe power circuits. These intrinsically-safe circuits are circuits in which sparks and thermal effects cannot cause ignition in explosive atmospheres at normal operating or dangerous conditions. These connections do not use a grounding earth core and require a separate power circuit. The tinned copper braid shield ensures interference-free data transmissions and added protection against electromagnetic interference (EMI). FLEX-IS-CY cables are designed for appropriate use in a voltage range below 50v AC or 75v DC. Outdoor and direct burial installations are not permitted.

FLEX-IS-CY is an intrinsically-safe, blue jacketed, flexible, oil-resistant, overall shielded, multi-conductor power and control cable designed for use in electrical equipment in dry, damp, wet and hazardous type -i- conditions. For use in flexible and stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections to machinery and electrical apparatus found in intrinsically-safe power circuits. These intrinsically-safe circuits are circuits in which sparks and thermal effects cannot cause ignition in explosive atmospheres at normal operating or dangerous conditions. These connections do not use a grounding earth core and require a separate power circuit. The tinned copper braid shield ensures interference-free data transmissions and added protection against electromagnetic interference (EMI). FLEX-IS-CY cables are designed for appropriate use in a voltage range below 50v AC or 75v DC. Outdoor and direct burial installations are not permitted.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 191 FLEX-IS-CY
Product Name FLEX-IS-CY - Intrinsically-Safe, Shielded, 300/500V
Standards / Certifications RoHS; CE Marking; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details
System cable - 706-2500/303-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers