Mueller Group, Inc. (The) POWER-JZ-CY - PVC, Black Cores, Shielded, 600/1kV 139 POWER-JZ-CY

Description
POWER-JZ-CY is a flexible 600/1000v, oil & weather resistant, overall shielded, PVC multi-conductor power and control cable designed for use in all electrical equipment in dry, damp or wet conditions. For use in flexible and stationary applications under medium mechanical stress with free movement without any tensile stress, load or forced movements. Common applications include machine tools, measuring and control systems, air condition installations, conveyor belts, production lines, plant and appliance construction and other electrical applications requiring a greater voltage. Found in steel production plants, power stations, rolling mills, paint spray lines and refrigeration plants. The tinned copper braid shield provides interference-free data and signal transmissions and greater protection against electromagnetic distortion. Outdoor installation is permitted due to the black UV-resistant PVC outer jacket.
Datasheet
Description
POWER-JZ-CY is a flexible 600/1000v, oil & weather resistant, overall shielded, PVC multi-conductor power and control cable designed for use in all electrical equipment in dry, damp or wet conditions. For use in flexible and stationary applications under medium mechanical stress with free movement without any tensile stress, load or forced movements. Common applications include machine tools, measuring and control systems, air condition installations, conveyor belts, production lines, plant and appliance construction and other electrical applications requiring a greater voltage. Found in steel production plants, power stations, rolling mills, paint spray lines and refrigeration plants. The tinned copper braid shield provides interference-free data and signal transmissions and greater protection against electromagnetic distortion. Outdoor installation is permitted due to the black UV-resistant PVC outer jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POWER-JZ-CY - PVC, Black Cores, Shielded, 600/1kV - 139  POWER-JZ-CY - Mueller Group, Inc. (The)
Schaumburg, IL, USA
POWER-JZ-CY - PVC, Black Cores, Shielded, 600/1kV
139 POWER-JZ-CY
POWER-JZ-CY - PVC, Black Cores, Shielded, 600/1kV 139 POWER-JZ-CY
POWER-JZ-CY is a flexible 600/1000v, oil & weather resistant, overall shielded, PVC multi-conductor power and control cable designed for use in all electrical equipment in dry, damp or wet conditions. For use in flexible and stationary applications under medium mechanical stress with free movement without any tensile stress, load or forced movements. Common applications include machine tools, measuring and control systems, air condition installations, conveyor belts, production lines, plant and appliance construction and other electrical applications requiring a greater voltage. Found in steel production plants, power stations, rolling mills, paint spray lines and refrigeration plants. The tinned copper braid shield provides interference-free data and signal transmissions and greater protection against electromagnetic distortion. Outdoor installation is permitted due to the black UV-resistant PVC outer jacket.

POWER-JZ-CY is a flexible 600/1000v, oil & weather resistant, overall shielded, PVC multi-conductor power and control cable designed for use in all electrical equipment in dry, damp or wet conditions. For use in flexible and stationary applications under medium mechanical stress with free movement without any tensile stress, load or forced movements. Common applications include machine tools, measuring and control systems, air condition installations, conveyor belts, production lines, plant and appliance construction and other electrical applications requiring a greater voltage. Found in steel production plants, power stations, rolling mills, paint spray lines and refrigeration plants. The tinned copper braid shield provides interference-free data and signal transmissions and greater protection against electromagnetic distortion. Outdoor installation is permitted due to the black UV-resistant PVC outer jacket.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 139 POWER-JZ-CY
Product Name POWER-JZ-CY - PVC, Black Cores, Shielded, 600/1kV
Standards / Certifications RoHS; CE Marking; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 100 #
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
Cable Assembly - 60123A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
View Details
Special and adapter cables - M12 - AHT-K8P-M12-S-G-5M-WH-5-X-4 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
View Details