SERVO-SM7 are highly flexible, flame retardant, oil-resistant, overall shielded, UL/CSA, CE and DESINA approved, orange polyurethane motor connection cables for linear power transmission systems in accordance with Siemens 6FX-7008 cable standards. These servo cables are well suited for linear motion applications with high accelerations and especially designed for use in power chains. Commonly found in machine tools, car body presses and in machine components of transfer lines in production plants. The overall tinned copper braid shield improves EMI & RFI interferences. SERVO-SM7 basic construction has 4-cores for power and a shielded #20-4/c for signal and data. 100% compatible with Siemens systems.
| Mueller Group, Inc. (The) | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 973 SERVO-SM7 |
| Product Name | SERVO-SM7 - PUR, UL/CSA/CE, Shielded, Flexible Servo |
| Standards / Certifications | RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) |