Mueller Group, Inc. (The) SERVO-C-INK - PUR, UL/CSA/CE, Shielded, Flexible Servo 961 SERVO-C-INK

Description
SERVO-C-INK are flexible, oil-resistant, overall shielded, UL/CSA, CE & VDE approved, orange polyurethane power supply and feedback cables in accordance with Indramat INK servo-motor cable standards. These highly flexible servo motor cables are suitable for drag chains and are found mainly in robotics, machine tools, pick & place machines, multi-axis machinery and in material handling. These cables combine the supply cores with the control cores for braking functions. The overall tinned copper braid shield offers improved protection against EMI & RFI interferences. These cables are ideal for use in precision servo-motors used in many highly automated manufacturing process or where high-quality, reliable and long-lasting servo cables are needed. SERVO-C-INK basic constructions are 4-power cores with combination shielded signal and data pairs in various AWG sizes.
Datasheet
Description
SERVO-C-INK are flexible, oil-resistant, overall shielded, UL/CSA, CE & VDE approved, orange polyurethane power supply and feedback cables in accordance with Indramat INK servo-motor cable standards. These highly flexible servo motor cables are suitable for drag chains and are found mainly in robotics, machine tools, pick & place machines, multi-axis machinery and in material handling. These cables combine the supply cores with the control cores for braking functions. The overall tinned copper braid shield offers improved protection against EMI & RFI interferences. These cables are ideal for use in precision servo-motors used in many highly automated manufacturing process or where high-quality, reliable and long-lasting servo cables are needed. SERVO-C-INK basic constructions are 4-power cores with combination shielded signal and data pairs in various AWG sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERVO-C-INK  - PUR, UL/CSA/CE, Shielded, Flexible Servo - 961  SERVO-C-INK - Mueller Group, Inc. (The)
Schaumburg, IL, USA
SERVO-C-INK - PUR, UL/CSA/CE, Shielded, Flexible Servo
961 SERVO-C-INK
SERVO-C-INK - PUR, UL/CSA/CE, Shielded, Flexible Servo 961 SERVO-C-INK
SERVO-C-INK are flexible, oil-resistant, overall shielded, UL/CSA, CE & VDE approved, orange polyurethane power supply and feedback cables in accordance with Indramat INK servo-motor cable standards. These highly flexible servo motor cables are suitable for drag chains and are found mainly in robotics, machine tools, pick & place machines, multi-axis machinery and in material handling. These cables combine the supply cores with the control cores for braking functions. The overall tinned copper braid shield offers improved protection against EMI & RFI interferences. These cables are ideal for use in precision servo-motors used in many highly automated manufacturing process or where high-quality, reliable and long-lasting servo cables are needed. SERVO-C-INK basic constructions are 4-power cores with combination shielded signal and data pairs in various AWG sizes.

SERVO-C-INK are flexible, oil-resistant, overall shielded, UL/CSA, CE & VDE approved, orange polyurethane power supply and feedback cables in accordance with Indramat INK servo-motor cable standards. These highly flexible servo motor cables are suitable for drag chains and are found mainly in robotics, machine tools, pick & place machines, multi-axis machinery and in material handling. These cables combine the supply cores with the control cores for braking functions. The overall tinned copper braid shield offers improved protection against EMI & RFI interferences. These cables are ideal for use in precision servo-motors used in many highly automated manufacturing process or where high-quality, reliable and long-lasting servo cables are needed. SERVO-C-INK basic constructions are 4-power cores with combination shielded signal and data pairs in various AWG sizes.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 961 SERVO-C-INK
Product Name SERVO-C-INK - PUR, UL/CSA/CE, Shielded, Flexible Servo
Standards / Certifications RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
System cable - 706-2300/411-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details