Mueller Group, Inc. (The) FLEX-UL-CY - PVC, UL/CSA/CE, Shielded, 300/500V (600V UL) 141 FLEX-UL-CY

Description
FLEX-UL-CY is a PVC, flexible, oil resistant, overall shielded, multi-conductor power and control cable designed for use in electrical equipment in dry, damp or wet conditions. Especially designed for the North American market by carrying UL and CSA approvals. For use in flexible or stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections and control to CNC machines, machine tools, control systems, assembly lines, control panel to machine connections, grinding machines and bottling equipment. Found in plant engineering, paint shops, power stations and refrigeration plants. Due to the tinned copper braiding, FLEX-UL-CY cables are suitable for interference-free data and signal transmissions in signal and control applications where greater electromagnetic compatibility is required. Outdoor installation is not permitted.
Datasheet
Description
FLEX-UL-CY is a PVC, flexible, oil resistant, overall shielded, multi-conductor power and control cable designed for use in electrical equipment in dry, damp or wet conditions. Especially designed for the North American market by carrying UL and CSA approvals. For use in flexible or stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections and control to CNC machines, machine tools, control systems, assembly lines, control panel to machine connections, grinding machines and bottling equipment. Found in plant engineering, paint shops, power stations and refrigeration plants. Due to the tinned copper braiding, FLEX-UL-CY cables are suitable for interference-free data and signal transmissions in signal and control applications where greater electromagnetic compatibility is required. Outdoor installation is not permitted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLEX-UL-CY - PVC, UL/CSA/CE, Shielded, 300/500V (600V UL) - 141  FLEX-UL-CY - Mueller Group, Inc. (The)
Schaumburg, IL, USA
FLEX-UL-CY - PVC, UL/CSA/CE, Shielded, 300/500V (600V UL)
141 FLEX-UL-CY
FLEX-UL-CY - PVC, UL/CSA/CE, Shielded, 300/500V (600V UL) 141 FLEX-UL-CY
FLEX-UL-CY is a PVC, flexible, oil resistant, overall shielded, multi-conductor power and control cable designed for use in electrical equipment in dry, damp or wet conditions. Especially designed for the North American market by carrying UL and CSA approvals. For use in flexible or stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections and control to CNC machines, machine tools, control systems, assembly lines, control panel to machine connections, grinding machines and bottling equipment. Found in plant engineering, paint shops, power stations and refrigeration plants. Due to the tinned copper braiding, FLEX-UL-CY cables are suitable for interference-free data and signal transmissions in signal and control applications where greater electromagnetic compatibility is required. Outdoor installation is not permitted.

FLEX-UL-CY is a PVC, flexible, oil resistant, overall shielded, multi-conductor power and control cable designed for use in electrical equipment in dry, damp or wet conditions. Especially designed for the North American market by carrying UL and CSA approvals. For use in flexible or stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections and control to CNC machines, machine tools, control systems, assembly lines, control panel to machine connections, grinding machines and bottling equipment. Found in plant engineering, paint shops, power stations and refrigeration plants. Due to the tinned copper braiding, FLEX-UL-CY cables are suitable for interference-free data and signal transmissions in signal and control applications where greater electromagnetic compatibility is required. Outdoor installation is not permitted.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 141 FLEX-UL-CY
Product Name FLEX-UL-CY - PVC, UL/CSA/CE, Shielded, 300/500V (600V UL)
Standards / Certifications RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6013A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
High-Speed DB37 Cable - PCL-10137H-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details