Mueller Group, Inc. (The) FLEX-CY-OZ - PVC, Black Cores, Shielded, No Ground, 300/500V 134 FLEX-CY-OZ

Description
FLEX-CY-OZ is an oil-resistant PVC, reduced diameter power and control cable with a tinned copper wire braid. Used as a measuring, regulating and control cable used in machine tool, plant engineering and construction, assembly and production lines and other applications in electrical equipment. Designed for free and unrestricted movements without exposure to tensile loads. Due to the tinned copper braiding, FLEX-CY-OZ cables are suitable for interference-free data and signal transmissions in signal and control applications or where greater electromagnetic compatibility is required. The common inner jacket is replaced by a foil separator giving this cable a reduced diameter, bending radius and weight. The "OZ" construction offers all black and numbered cores with no green/yellow ground wire. Outdoor installation is not permitted.
Datasheet
Description
FLEX-CY-OZ is an oil-resistant PVC, reduced diameter power and control cable with a tinned copper wire braid. Used as a measuring, regulating and control cable used in machine tool, plant engineering and construction, assembly and production lines and other applications in electrical equipment. Designed for free and unrestricted movements without exposure to tensile loads. Due to the tinned copper braiding, FLEX-CY-OZ cables are suitable for interference-free data and signal transmissions in signal and control applications or where greater electromagnetic compatibility is required. The common inner jacket is replaced by a foil separator giving this cable a reduced diameter, bending radius and weight. The "OZ" construction offers all black and numbered cores with no green/yellow ground wire. Outdoor installation is not permitted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLEX-CY-OZ - PVC, Black Cores, Shielded, No Ground, 300/500V - 134  FLEX-CY-OZ - Mueller Group, Inc. (The)
Schaumburg, IL, USA
FLEX-CY-OZ - PVC, Black Cores, Shielded, No Ground, 300/500V
134 FLEX-CY-OZ
FLEX-CY-OZ - PVC, Black Cores, Shielded, No Ground, 300/500V 134 FLEX-CY-OZ
FLEX-CY-OZ is an oil-resistant PVC, reduced diameter power and control cable with a tinned copper wire braid. Used as a measuring, regulating and control cable used in machine tool, plant engineering and construction, assembly and production lines and other applications in electrical equipment. Designed for free and unrestricted movements without exposure to tensile loads. Due to the tinned copper braiding, FLEX-CY-OZ cables are suitable for interference-free data and signal transmissions in signal and control applications or where greater electromagnetic compatibility is required. The common inner jacket is replaced by a foil separator giving this cable a reduced diameter, bending radius and weight. The "OZ" construction offers all black and numbered cores with no green/yellow ground wire. Outdoor installation is not permitted.

FLEX-CY-OZ is an oil-resistant PVC, reduced diameter power and control cable with a tinned copper wire braid. Used as a measuring, regulating and control cable used in machine tool, plant engineering and construction, assembly and production lines and other applications in electrical equipment. Designed for free and unrestricted movements without exposure to tensile loads. Due to the tinned copper braiding, FLEX-CY-OZ cables are suitable for interference-free data and signal transmissions in signal and control applications or where greater electromagnetic compatibility is required. The common inner jacket is replaced by a foil separator giving this cable a reduced diameter, bending radius and weight. The "OZ" construction offers all black and numbered cores with no green/yellow ground wire. Outdoor installation is not permitted.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 134 FLEX-CY-OZ
Product Name FLEX-CY-OZ - PVC, Black Cores, Shielded, No Ground, 300/500V
Standards / Certifications RoHS; CE Marking; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details
Silicone Multiconductor Cable - AS999-22-4J - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Connection cable - EVC257 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
View Details
3 suppliers