SERVO-SM8-F are continuous flex, flame retardant, oil-resistant, overall shielded, UL/CSA, VDE, CE & DESINA approved, green polyurethane signal & feedback cables designed for high flex servo-motor applications in accordance with Siemens 6FX-8008 cable standards. These highly flexible signal & feedback cables can be found in applications such as machine tool, pick & place units, multi-axis machinery and in material handling equipment. The overall tinned copper braid shield improves protection against EMI & RFI interferences. SERVO-SM8-F basic construction is in #26 or #24 AWG with or without combination individually shielded pairs. 100% compatible with Siemens systems. Please see our spec sheet for more information.
| Mueller Group, Inc. (The) | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 974 SERVO-SM8 |
| Product Name | SERVO-SM8-F - PUR, UL/CSA/VDE/CE, Shielded, Flexible Feedback |
| Standards / Certifications | RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE |