Mueller Group, Inc. (The) FLEX-JZ - PVC, Black Cores, Non-Shielded, 450/750V 103 FLEX-JZ

Description
FLEX-JZ is our most standard PVC, flexible, oil-resistant, multi-conductor power and control cable designed for use in electrical equipment in dry, damp or wet conditions. For use in flexible or stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections and control to CNC machines, machine tools, control systems, assembly lines, control panel to machine connections, grinding machines and bottling equipment. Found in plant engineering, paint shops, power stations and refrigeration plants. Outdoor installation is not permitted.
Description
FLEX-JZ is our most standard PVC, flexible, oil-resistant, multi-conductor power and control cable designed for use in electrical equipment in dry, damp or wet conditions. For use in flexible or stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections and control to CNC machines, machine tools, control systems, assembly lines, control panel to machine connections, grinding machines and bottling equipment. Found in plant engineering, paint shops, power stations and refrigeration plants. Outdoor installation is not permitted.
Datasheet
Datasheet Summary
Powered by GS/AI

FLEX-JZ is a flexible, oil-resistant multi-conductor power and control cable designed for use in various electrical equipment under dry, damp, and wet conditions. It is suitable for both flexible and stationary applications that experience medium mechanical stress, allowing for free movement without tensile stress or forced movements. The cable features fine bare copper strands, special PVC core insulation, and a gray PVC outer jacket. It is rated for a working voltage of 300/500 volts and has a test voltage of 4000 volts. The cable operates effectively within a temperature range of -5¬? C to +70¬? C for flexing and -30¬? C to +80¬? C for static applications. It is flame retardant according to IEC 60332.1 and has an insulation resistance of 20 M,Ѷ x km. The product is compliant with several standards, including VDE and CE Low Voltage Directive, and is ROHS compliant. Outdoor installation is not permitted.

Datasheet Summary
Powered by GS/AI

FLEX-JZ is a flexible, oil-resistant multi-conductor power and control cable designed for use in various electrical equipment under dry, damp, and wet conditions. It is suitable for both flexible and stationary applications that experience medium mechanical stress, allowing for free movement without tensile stress or forced movements. The cable features fine bare copper strands, special PVC core insulation, and a gray PVC outer jacket. It is rated for a working voltage of 300/500 volts and has a test voltage of 4000 volts. The cable operates effectively within a temperature range of -5¬? C to +70¬? C for flexing and -30¬? C to +80¬? C for static applications. It is flame retardant according to IEC 60332.1 and has an insulation resistance of 20 M,Ѷ x km. The product is compliant with several standards, including VDE and CE Low Voltage Directive, and is ROHS compliant. Outdoor installation is not permitted.

Suppliers

Company
Product
Description
Supplier Links
FLEX-JZ - PVC, Black Cores, Non-Shielded, 450/750V - 103  FLEX-JZ - Mueller Group, Inc. (The)
Schaumburg, IL, USA
FLEX-JZ - PVC, Black Cores, Non-Shielded, 450/750V
103 FLEX-JZ
FLEX-JZ - PVC, Black Cores, Non-Shielded, 450/750V 103 FLEX-JZ
FLEX-JZ is our most standard PVC, flexible, oil-resistant, multi-conductor power and control cable designed for use in electrical equipment in dry, damp or wet conditions. For use in flexible or stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections and control to CNC machines, machine tools, control systems, assembly lines, control panel to machine connections, grinding machines and bottling equipment. Found in plant engineering, paint shops, power stations and refrigeration plants. Outdoor installation is not permitted.

FLEX-JZ is our most standard PVC, flexible, oil-resistant, multi-conductor power and control cable designed for use in electrical equipment in dry, damp or wet conditions. For use in flexible or stationary applications under medium mechanical stress with free movement without any tensile stress, loads or forced movements. Common applications include connections and control to CNC machines, machine tools, control systems, assembly lines, control panel to machine connections, grinding machines and bottling equipment. Found in plant engineering, paint shops, power stations and refrigeration plants. Outdoor installation is not permitted.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 103 FLEX-JZ
Product Name FLEX-JZ - PVC, Black Cores, Non-Shielded, 450/750V
Standards / Certifications RoHS; CE Marking; VDE
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details